Mersen Electrical, Specialty Fuses ATDR10

Description
CC TD FUSE 600V 10A ATDR
Request a Quote Datasheet
Description
CC TD FUSE 600V 10A ATDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 2378-ATDR10-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-ATDR10-ND
Electrical, Specialty Fuses 2378-ATDR10-ND
CC TD FUSE 600V 10A ATDR

CC TD FUSE 600V 10A ATDR

Buy Now Datasheet
Fuse, Cartridge, 10A, Time Delay; Blow Characteristic Mersen/ferraz Shawmut - 75Y6225 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 10A, Time Delay; Blow Characteristic Mersen/ferraz Shawmut
75Y6225
Fuse, Cartridge, 10A, Time Delay; Blow Characteristic Mersen/ferraz Shawmut 75Y6225
FUSE, CARTRIDGE, 10A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.41" x 1.5"; Product Range:Amp-Trap 2000 ATDR Series; Breaking Capacity RoHS Compliant: No

FUSE, CARTRIDGE, 10A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:10A; Voltage Rating VAC:600V; Fuse Size Metric:10mm x 38mm; Fuse Size Imperial:0.41" x 1.5"; Product Range:Amp-Trap 2000 ATDR Series; Breaking Capacity RoHS Compliant: No

Supplier's Site Datasheet
SHAW Fuses - ATDR10 - Galco Industrial Electronics
Madison Heights, MI, United States
SHAW Fuses
ATDR10
SHAW Fuses ATDR10
Fuse ATDR - Class CC - Time-Delay

Fuse ATDR - Class CC - Time-Delay

Supplier's Site
Fuse - 73139208 - Radwell International
Willingboro, NJ, United States
FUSE, TIME DELAY, CLASS CC, REJECTION STYLE, 600 VAC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY

FUSE, TIME DELAY, CLASS CC, REJECTION STYLE, 600 VAC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Fuse -  - Radwell International
Willingboro, NJ, United States
Fuse
Fuse
FERRAZ SHAWMUT Panel Accessories ATDR10

FERRAZ SHAWMUT Panel Accessories ATDR10

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics Radwell International Radwell International
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 2378-ATDR10-ND 75Y6225 ATDR10 73139208
Product Name Electrical, Specialty Fuses Fuse, Cartridge, 10A, Time Delay; Blow Characteristic Mersen/ferraz Shawmut SHAW Fuses Fuse Fuse
Approvals / Standards UL; CSA
Unlock Full Specs
to access all available technical data