Mersen AJT Reducer Fuses - Class J - Time-delay AJT150/400

Description
AJT Reducer Fuses are a safe permanent solution for decreasing your current rating without using a fuse reducer which are designed and list for temporary use only. These reducer fuses provide the same trusted protection levels as a traditional AJT fuses but in a larger body. Features Replaces traditional temporary-use only Fuse Reducer accessories Recommended for Arc Flash energy reduction Extremely current-limiting for low peak let-thru current Most current-limiting UL class fuse Time-delay for motor starting and transformer inrush High-visibility orange label gives instant brand recognition Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching Optional EI indicator/switch Applications Motor circuits Mains Feeders Branch circuits Lighting, heating & general loads Transformers Control panels Circuit breaker back-up Bus duct Load centers
Datasheet
Description
AJT Reducer Fuses are a safe permanent solution for decreasing your current rating without using a fuse reducer which are designed and list for temporary use only. These reducer fuses provide the same trusted protection levels as a traditional AJT fuses but in a larger body. Features Replaces traditional temporary-use only Fuse Reducer accessories Recommended for Arc Flash energy reduction Extremely current-limiting for low peak let-thru current Most current-limiting UL class fuse Time-delay for motor starting and transformer inrush High-visibility orange label gives instant brand recognition Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching Optional EI indicator/switch Applications Motor circuits Mains Feeders Branch circuits Lighting, heating & general loads Transformers Control panels Circuit breaker back-up Bus duct Load centers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AJT Reducer Fuses - Class J - Time-delay - AJT150/400 - Mersen
Newburyport, MA, USA
AJT Reducer Fuses - Class J - Time-delay
AJT150/400
AJT Reducer Fuses - Class J - Time-delay AJT150/400
AJT Reducer Fuses are a safe permanent solution for decreasing your current rating without using a fuse reducer which are designed and list for temporary use only. These reducer fuses provide the same trusted protection levels as a traditional AJT fuses but in a larger body. Features Replaces traditional temporary-use only Fuse Reducer accessories Recommended for Arc Flash energy reduction Extremely current-limiting for low peak let-thru current Most current-limiting UL class fuse Time-delay for motor starting and transformer inrush High-visibility orange label gives instant brand recognition Metal-embossed date and catalog number for traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings High-grade silica filler ensures fast arc quenching Optional EI indicator/switch Applications Motor circuits Mains Feeders Branch circuits Lighting, heating & general loads Transformers Control panels Circuit breaker back-up Bus duct Load centers

AJT Reducer Fuses are a safe permanent solution for decreasing your current rating without using a fuse reducer which are designed and list for temporary use only. These reducer fuses provide the same trusted protection levels as a traditional AJT fuses but in a larger body.
Features

  • Replaces traditional temporary-use only Fuse Reducer accessories
  • Recommended for Arc Flash energy reduction
  • Extremely current-limiting for low peak let-thru current
  • Most current-limiting UL class fuse
  • Time-delay for motor starting and transformer inrush
  • High-visibility orange label gives instant brand recognition
  • Metal-embossed date and catalog number for traceability and lasting identification
  • Fiberglass body provides dimensional stability in harsh industrial settings
  • High-grade silica filler ensures fast arc quenching
  • Optional EI indicator/switch

Applications

  • Motor circuits
  • Mains
  • Feeders
  • Branch circuits
  • Lighting, heating & general loads
  • Transformers
  • Control panels
  • Circuit breaker back-up
  • Bus duct
  • Load centers
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number AJT150/400
Product Name AJT Reducer Fuses - Class J - Time-delay
Fuse Material GMG
Mounting Clip or Bolted
Approvals / Standards RoHS; UL; IEC
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 15A - 813MDA-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details