Mersen AG - Class G AG40

Description
The Mersen Amp-Trap AG fuse series is a complete line of UL Listed Class G fuses with time-delay (above 5A rating). Class G fuses are made in four physical sizes and provide branch-circuit protection for lighting, heating, and appliance circuits. Features Four unique sizes from ½-60 amperes do not allow inter-changeability with other fuse classes Fiberglass bodies provide dimensional stability in harsh industrial settings Applications Lighting Heating (except in Canada where fuses must be “P” or “D” type) Appliances
Request a Quote Datasheet
Description
The Mersen Amp-Trap AG fuse series is a complete line of UL Listed Class G fuses with time-delay (above 5A rating). Class G fuses are made in four physical sizes and provide branch-circuit protection for lighting, heating, and appliance circuits. Features Four unique sizes from ½-60 amperes do not allow inter-changeability with other fuse classes Fiberglass bodies provide dimensional stability in harsh industrial settings Applications Lighting Heating (except in Canada where fuses must be “P” or “D” type) Appliances
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AG - Class G - AG40 - Mersen
Newburyport, MA, USA
AG - Class G
AG40
AG - Class G AG40
The Mersen Amp-Trap AG fuse series is a complete line of UL Listed Class G fuses with time-delay (above 5A rating). Class G fuses are made in four physical sizes and provide branch-circuit protection for lighting, heating, and appliance circuits. Features Four unique sizes from ½-60 amperes do not allow inter-changeability with other fuse classes Fiberglass bodies provide dimensional stability in harsh industrial settings Applications Lighting Heating (except in Canada where fuses must be “P” or “D” type) Appliances

The Mersen Amp-Trap AG fuse series is a complete line of UL Listed Class G fuses with time-delay (above 5A rating). Class G fuses are made in four physical sizes and provide branch-circuit protection for lighting, heating, and appliance circuits.
Features

  • Four unique sizes from ½-60 amperes do not allow inter-changeability with other fuse classes
  • Fiberglass bodies provide dimensional stability in harsh industrial settings

Applications

  • Lighting
  • Heating (except in Canada where fuses must be “P” or “D” type)
  • Appliances
Supplier's Site Datasheet
Singapore, Singapore
40A 600V Circuit Protection Fuse
48-AG40
40A 600V Circuit Protection Fuse 48-AG40
Fuse Class G Slow Blow Acting 40A 600V Holder Cartridge 10.3 X 57.2mm Fiberglass Product overview: AG40 from Mersen is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 600V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-AG40 can be used for catalog matching and distributor lookup.

Fuse Class G Slow Blow Acting 40A 600V Holder Cartridge 10.3 X 57.2mm Fiberglass Product overview: AG40 from Mersen is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 40A, 600V, Circuit Protection Fuse, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-AG40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-AG40-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-AG40-ND
Electrical, Specialty Fuses 2378-AG40-ND
FUSE,CLASS G,AMP-TRAP,100KA,480 V

FUSE,CLASS G,AMP-TRAP,100KA,480V

Buy Now Datasheet

Technical Specifications

  Mersen ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Fuses Fuses Fuses
Product Number AG40 48-AG40 2378-AG40-ND
Product Name AG - Class G 40A 600V Circuit Protection Fuse Electrical, Specialty Fuses
Fuse Material GMG
Mounting Clip
Approvals / Standards RoHS; UL; CSA UL; CSA
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data