Mersen AG - Class G AG25

Description
The Mersen Amp-Trap AG fuse series is a complete line of UL Listed Class G fuses with time-delay (above 5A rating). Class G fuses are made in four physical sizes and provide branch-circuit protection for lighting, heating, and appliance circuits. Features Four unique sizes from ½-60 amperes do not allow inter-changeability with other fuse classes Fiberglass bodies provide dimensional stability in harsh industrial settings Applications Lighting Heating (except in Canada where fuses must be “P” or “D” type) Appliances
Request a Quote Datasheet
Description
The Mersen Amp-Trap AG fuse series is a complete line of UL Listed Class G fuses with time-delay (above 5A rating). Class G fuses are made in four physical sizes and provide branch-circuit protection for lighting, heating, and appliance circuits. Features Four unique sizes from ½-60 amperes do not allow inter-changeability with other fuse classes Fiberglass bodies provide dimensional stability in harsh industrial settings Applications Lighting Heating (except in Canada where fuses must be “P” or “D” type) Appliances
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AG - Class G - AG25 - Mersen
Newburyport, MA, USA
AG - Class G
AG25
AG - Class G AG25
The Mersen Amp-Trap AG fuse series is a complete line of UL Listed Class G fuses with time-delay (above 5A rating). Class G fuses are made in four physical sizes and provide branch-circuit protection for lighting, heating, and appliance circuits. Features Four unique sizes from ½-60 amperes do not allow inter-changeability with other fuse classes Fiberglass bodies provide dimensional stability in harsh industrial settings Applications Lighting Heating (except in Canada where fuses must be “P” or “D” type) Appliances

The Mersen Amp-Trap AG fuse series is a complete line of UL Listed Class G fuses with time-delay (above 5A rating). Class G fuses are made in four physical sizes and provide branch-circuit protection for lighting, heating, and appliance circuits.
Features

  • Four unique sizes from ½-60 amperes do not allow inter-changeability with other fuse classes
  • Fiberglass bodies provide dimensional stability in harsh industrial settings

Applications

  • Lighting
  • Heating (except in Canada where fuses must be “P” or “D” type)
  • Appliances
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-AG25-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-AG25-ND
Electrical, Specialty Fuses 2378-AG25-ND
FUSE,CLASS G,AMP-TRAP,100KA,480 V

FUSE,CLASS G,AMP-TRAP,100KA,480V

Buy Now Datasheet

Technical Specifications

  Mersen DigiKey
Product Category Fuses Fuses
Product Number AG25 2378-AG25-ND
Product Name AG - Class G Electrical, Specialty Fuses
Fuse Material GMG
Mounting Clip
Approvals / Standards RoHS; UL; CSA UL; CSA
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 10A - 813MDA-10 - Interpower
Specs
Fuse Material Ceramic; Brass,Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 004110354 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details