Mersen Amp-Trap® A70QS 700VAC 700VDC A70QS600-4IL

Description
A70QS Amp-Trap® high speed fuses were developed in response to the need for improved overall performance of 700V semiconductor fuses for new equipment requirements. A70QS fuses have lower I2t for better protection, longer life when subjected to cyclic loading, plus lower watts loss. A70QS is the best choice to protect dynamic solid state equipment such as motor drives, UPS, etc. Features Very Low I2t for improved protection of equipment Superior cycling ability for long, reliable life on high cyclic loading Low watts loss for cooler operation 700V AC/DC rating gives greater design versatility Ultra compact sizes allow down-sizing of existing equipment Applications Protection of 700V or less motor drives, UPS, inverters, etc.
Datasheet
Description
A70QS Amp-Trap® high speed fuses were developed in response to the need for improved overall performance of 700V semiconductor fuses for new equipment requirements. A70QS fuses have lower I2t for better protection, longer life when subjected to cyclic loading, plus lower watts loss. A70QS is the best choice to protect dynamic solid state equipment such as motor drives, UPS, etc. Features Very Low I2t for improved protection of equipment Superior cycling ability for long, reliable life on high cyclic loading Low watts loss for cooler operation 700V AC/DC rating gives greater design versatility Ultra compact sizes allow down-sizing of existing equipment Applications Protection of 700V or less motor drives, UPS, inverters, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A70QS 700VAC 700VDC - A70QS600-4IL - Mersen
Newburyport, MA, USA
Amp-Trap® A70QS 700VAC 700VDC
A70QS600-4IL
Amp-Trap® A70QS 700VAC 700VDC A70QS600-4IL
A70QS Amp-Trap® high speed fuses were developed in response to the need for improved overall performance of 700V semiconductor fuses for new equipment requirements. A70QS fuses have lower I2t for better protection, longer life when subjected to cyclic loading, plus lower watts loss. A70QS is the best choice to protect dynamic solid state equipment such as motor drives, UPS, etc. Features Very Low I2t for improved protection of equipment Superior cycling ability for long, reliable life on high cyclic loading Low watts loss for cooler operation 700V AC/DC rating gives greater design versatility Ultra compact sizes allow down-sizing of existing equipment Applications Protection of 700V or less motor drives, UPS, inverters, etc.

A70QS Amp-Trap® high speed fuses were developed in response to the need for improved overall performance of 700V semiconductor fuses for new equipment requirements. A70QS fuses have lower I2t for better protection, longer life when subjected to cyclic loading, plus lower watts loss. A70QS is the best choice to protect dynamic solid state equipment such as motor drives, UPS, etc.
Features

  • Very Low I2t for improved protection of equipment
  • Superior cycling ability for long, reliable life on high cyclic loading
  • Low watts loss for cooler operation
  • 700V AC/DC rating gives greater design versatility
  • Ultra compact sizes allow down-sizing of existing equipment

Applications

  • Protection of 700V or less motor drives, UPS, inverters, etc.
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A70QS600-4IL
Product Name Amp-Trap® A70QS 700VAC 700VDC
Fuse Material GMG
Mounting Bolted
Approvals / Standards RoHS; UL; CSA
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 004110437 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 100 amps
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details