Mersen Amp-Trap® A70Q 700VAC 650VDC A70Q400-4

Description
A70Q Amp-Trap® high speed fuses were developed for inverter applications requiring extremely low I2t. A70Q fuses provide the most responsive protection for applications not required to sustain heavy overloads. Typically used for replacement purposes. Features Lowest I2t of any fuse in this voltage rating for best overall protection 700V AC, 650V DC rating allows protection of greater variety of circuits Solid fill technology for extra reliability in performance Applications Protection of inverters and other equipment requiring the best AC or DC protection in this voltage range
Datasheet
Description
A70Q Amp-Trap® high speed fuses were developed for inverter applications requiring extremely low I2t. A70Q fuses provide the most responsive protection for applications not required to sustain heavy overloads. Typically used for replacement purposes. Features Lowest I2t of any fuse in this voltage rating for best overall protection 700V AC, 650V DC rating allows protection of greater variety of circuits Solid fill technology for extra reliability in performance Applications Protection of inverters and other equipment requiring the best AC or DC protection in this voltage range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A70Q 700VAC 650VDC - A70Q400-4 - Mersen
Newburyport, MA, USA
Amp-Trap® A70Q 700VAC 650VDC
A70Q400-4
Amp-Trap® A70Q 700VAC 650VDC A70Q400-4
A70Q Amp-Trap® high speed fuses were developed for inverter applications requiring extremely low I2t. A70Q fuses provide the most responsive protection for applications not required to sustain heavy overloads. Typically used for replacement purposes. Features Lowest I2t of any fuse in this voltage rating for best overall protection 700V AC, 650V DC rating allows protection of greater variety of circuits Solid fill technology for extra reliability in performance Applications Protection of inverters and other equipment requiring the best AC or DC protection in this voltage range

A70Q Amp-Trap® high speed fuses were developed for inverter applications requiring extremely low I2t. A70Q fuses provide the most responsive protection for applications not required to sustain heavy overloads. Typically used for replacement purposes.
Features

  • Lowest I2t of any fuse in this voltage rating for best overall protection
  • 700V AC, 650V DC rating allows protection of greater variety of circuits
  • Solid fill technology for extra reliability in performance

Applications

  • Protection of inverters and other equipment requiring the best AC or DC protection in this voltage range
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A70Q400-4
Product Name Amp-Trap® A70Q 700VAC 650VDC
Fuse Material GMG
Mounting Bolted
Approvals / Standards RoHS; UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Power supply module for electronic circuit breaker - DF3210 - ifm efector inc.
Specs
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
Rated Current 40 amps
View Details
Fuses - 002625108 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 20 amps
View Details