A70Q Amp-Trap® high speed fuses were developed for inverter applications requiring extremely low I2t. A70Q fuses provide the most responsive protection for applications not required to sustain heavy overloads. Typically used for replacement purposes.
Features
Applications
FERRAZ SHAWMUT Panel Accessories A70Q40-4
| Mersen | Radwell International | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | A70Q40-4 | |
| Product Name | Amp-Trap® A70Q 700VAC 650VDC | Fuse |
| Fuse Material | GMG | |
| Mounting | Bolted | |
| Approvals / Standards | RoHS; UL | |
| Operating Temperature | 80 C (176 F) |