Mersen Amp-Trap® A70P 700VAC 650VDC A70P80-4TA

Description
A70P Amp-Trap® Form 101 high speed fuses were developed for higher voltage AC and DC drives, UPS systems, reduced voltage motor starters and similar applications where lower l2t and superior reliability are needed. A70P is a very popular fuse, available in a wide range of ratings. Typically used for replacement. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of 700V or less DC drives, UPS, inverters, reduced voltage starters, etc.
Datasheet
Description
A70P Amp-Trap® Form 101 high speed fuses were developed for higher voltage AC and DC drives, UPS systems, reduced voltage motor starters and similar applications where lower l2t and superior reliability are needed. A70P is a very popular fuse, available in a wide range of ratings. Typically used for replacement. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of 700V or less DC drives, UPS, inverters, reduced voltage starters, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A70P 700VAC 650VDC - A70P80-4TA - Mersen
Newburyport, MA, USA
Amp-Trap® A70P 700VAC 650VDC
A70P80-4TA
Amp-Trap® A70P 700VAC 650VDC A70P80-4TA
A70P Amp-Trap® Form 101 high speed fuses were developed for higher voltage AC and DC drives, UPS systems, reduced voltage motor starters and similar applications where lower l2t and superior reliability are needed. A70P is a very popular fuse, available in a wide range of ratings. Typically used for replacement. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of 700V or less DC drives, UPS, inverters, reduced voltage starters, etc.

A70P Amp-Trap® Form 101 high speed fuses were developed for higher voltage AC and DC drives, UPS systems, reduced voltage motor starters and similar applications where lower l2t and superior reliability are needed. A70P is a very popular fuse, available in a wide range of ratings. Typically used for replacement.
Features

  • Low I2t minimizes damage to protected components on short circuit
  • Controlled arc voltage reduces stress to circuit components during fuse clearing
  • Choice of mounting types helps in equipment design

Applications

  • Protection of 700V or less DC drives, UPS, inverters, reduced voltage starters, etc.
Supplier's Site Datasheet
SHAW Fuses - A70P80-4TA - Galco Industrial Electronics
Madison Heights, MI, United States
SHAW Fuses
A70P80-4TA
SHAW Fuses A70P80-4TA
High Speed Fuse Amp-Trap A70P 700VAC

High Speed Fuse Amp-Trap A70P 700VAC

Supplier's Site
Fuse -  - Radwell International
Willingboro, NJ, United States
Fuse
Fuse
FERRAZ SHAWMUT Panel Accessories A70P80-4TA

FERRAZ SHAWMUT Panel Accessories A70P80-4TA

Supplier's Site

Technical Specifications

  Mersen Galco Industrial Electronics Radwell International
Product Category Fuses Fuses Fuses
Product Number A70P80-4TA A70P80-4TA
Product Name Amp-Trap® A70P 700VAC 650VDC SHAW Fuses Fuse
Fuse Material GMG
Mounting Bolted
Approvals / Standards RoHS; UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 120568522 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 250 volts
Rated Current 5 amps
View Details