Mersen Amp-Trap® A70P 700VAC 650VDC A70P125-4TA

Description
A70P Amp-Trap® Form 101 high speed fuses were developed for higher voltage AC and DC drives, UPS systems, reduced voltage motor starters and similar applications where lower l2t and superior reliability are needed. A70P is a very popular fuse, available in a wide range of ratings. Typically used for replacement. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of 700V or less DC drives, UPS, inverters, reduced voltage starters, etc.
Datasheet
Description
A70P Amp-Trap® Form 101 high speed fuses were developed for higher voltage AC and DC drives, UPS systems, reduced voltage motor starters and similar applications where lower l2t and superior reliability are needed. A70P is a very popular fuse, available in a wide range of ratings. Typically used for replacement. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of 700V or less DC drives, UPS, inverters, reduced voltage starters, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A70P 700VAC 650VDC - A70P125-4TA - Mersen
Newburyport, MA, USA
Amp-Trap® A70P 700VAC 650VDC
A70P125-4TA
Amp-Trap® A70P 700VAC 650VDC A70P125-4TA
A70P Amp-Trap® Form 101 high speed fuses were developed for higher voltage AC and DC drives, UPS systems, reduced voltage motor starters and similar applications where lower l2t and superior reliability are needed. A70P is a very popular fuse, available in a wide range of ratings. Typically used for replacement. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of 700V or less DC drives, UPS, inverters, reduced voltage starters, etc.

A70P Amp-Trap® Form 101 high speed fuses were developed for higher voltage AC and DC drives, UPS systems, reduced voltage motor starters and similar applications where lower l2t and superior reliability are needed. A70P is a very popular fuse, available in a wide range of ratings. Typically used for replacement.
Features

  • Low I2t minimizes damage to protected components on short circuit
  • Controlled arc voltage reduces stress to circuit components during fuse clearing
  • Choice of mounting types helps in equipment design

Applications

  • Protection of 700V or less DC drives, UPS, inverters, reduced voltage starters, etc.
Supplier's Site Datasheet
Fuse - 58609838 - Radwell International
Willingboro, NJ, United States
FUSE, A70P SERIES, CURRENT LIMITING, FAST ACTING, 700 VAC MAX, 650 VDC MAX, 125 AMPS, BLADES, BOLT-IN, TRIGGER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY

FUSE, A70P SERIES, CURRENT LIMITING, FAST ACTING, 700 VAC MAX, 650 VDC MAX, 125 AMPS, BLADES, BOLT-IN, TRIGGER ACTUATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
SHAW MISC - A70P125-4TA - Galco Industrial Electronics
Madison Heights, MI, United States
SHAW MISC
A70P125-4TA
SHAW MISC A70P125-4TA
High Speed Fuse Amp-Trap A70P 700VAC

High Speed Fuse Amp-Trap A70P 700VAC

Supplier's Site

Technical Specifications

  Mersen Radwell International Galco Industrial Electronics
Product Category Fuses Fuses Fuses
Product Number A70P125-4TA 58609838 A70P125-4TA
Product Name Amp-Trap® A70P 700VAC 650VDC Fuse SHAW MISC
Fuse Material GMG
Mounting Bolted
Approvals / Standards RoHS; UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data