Mersen A6Y A6Y20-1R

Description
Mersen Form 600 fuses are the original current-limiting fuses, predating all the standards. Their 500V DC rating (through 600A) is a useful feature for special fusing applications. Form 600 fuses provide a high degree of current limitation in AC and DC applications. Types 1 and 3 are dimensionally interchangeable with Class H and K fuses. Types 4 and 5 have unique rejection dimensions and are not interchangeable.
Datasheet
Description
Mersen Form 600 fuses are the original current-limiting fuses, predating all the standards. Their 500V DC rating (through 600A) is a useful feature for special fusing applications. Form 600 fuses provide a high degree of current limitation in AC and DC applications. Types 1 and 3 are dimensionally interchangeable with Class H and K fuses. Types 4 and 5 have unique rejection dimensions and are not interchangeable.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6Y - A6Y20-1R - Mersen
Newburyport, MA, USA
Mersen Form 600 fuses are the original current-limiting fuses, predating all the standards. Their 500V DC rating (through 600A) is a useful feature for special fusing applications. Form 600 fuses provide a high degree of current limitation in AC and DC applications. Types 1 and 3 are dimensionally interchangeable with Class H and K fuses. Types 4 and 5 have unique rejection dimensions and are not interchangeable.

Mersen Form 600 fuses are the original current-limiting fuses, predating all the standards. Their 500V DC rating (through 600A) is a useful feature for special fusing applications. Form 600 fuses provide a high degree of current limitation in AC and DC applications. Types 1 and 3 are dimensionally interchangeable with Class H and K fuses. Types 4 and 5 have unique rejection dimensions and are not interchangeable.

Supplier's Site Datasheet
Fuse - 58614294 - Radwell International
Willingboro, NJ, United States
FUSE, AMP-TRAP, FORM 600 FERRULE MOUNTED, CURRENT LIMITING FUSE, 600V, 20A, 1 BARREL, 13/16" DIAMETER, 200KA@600V AIC RATING, SPECIAL PURPOSE LOW VOLTAGE FUSE. FREE 2 YEAR RADWELL WARRANTY

FUSE, AMP-TRAP, FORM 600 FERRULE MOUNTED, CURRENT LIMITING FUSE, 600V, 20A, 1 BARREL, 13/16" DIAMETER, 200KA@600V AIC RATING, SPECIAL PURPOSE LOW VOLTAGE FUSE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mersen Radwell International
Product Category Fuses Fuses
Product Number A6Y20-1R 58614294
Product Name A6Y Fuse
Fuse Material GMG
Mounting Clip
Approvals / Standards UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses High Voltage Fuses - Capacitor protection fuse(BSbus) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 23000 volts
Rated Current 250 amps
View Details
Fuses - 002645025 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 100 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers