Mersen Form 600 fuses are the original current-limiting fuses, predating all the standards. Their 500V DC rating (through 600A) is a useful feature for special fusing applications. Form 600 fuses provide a high degree of current limitation in AC and DC applications. Types 1 and 3 are dimensionally interchangeable with Class H and K fuses. Types 4 and 5 have unique rejection dimensions and are not interchangeable.
| Mersen | |
|---|---|
| Product Category | Fuses |
| Product Number | A6Y1400-5 |
| Product Name | A6Y |
| Fuse Material | GMG |
| Mounting | Clip |
| Approvals / Standards | RoHS; UL |
| Operating Temperature | 80 C (176 F) |