Mersen A6T - Class T - Fast-Acting A6T40-BPK

Description
Fast-acting A6T Class T fuses combine two highly desirable features - high current-limitation and a small physical size. Their unique dimensions prevent the substitution of other fuses with lower voltage ratings or current-limiting capability. These fuses have glass melamine bodies for superior dimensional stability and catalog numbers stamped into the blades for permanent identification. Features Extremely current-limiting for low peak let-thru current Unique dimensions prevent replacement by other fuse classes Blade-stamped catalog numbers for permanent identification Small physical size for greater design flexibility Applications Load centers Panelboards Switchboards Circuit breakers Metering centers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6T - Class T - Fast-Acting - A6T40-BPK - Mersen
Newburyport, MA, USA
A6T - Class T - Fast-Acting
A6T40-BPK
A6T - Class T - Fast-Acting A6T40-BPK
Fast-acting A6T Class T fuses combine two highly desirable features - high current-limitation and a small physical size. Their unique dimensions prevent the substitution of other fuses with lower voltage ratings or current-limiting capability. These fuses have glass melamine bodies for superior dimensional stability and catalog numbers stamped into the blades for permanent identification. Features Extremely current-limiting for low peak let-thru current Unique dimensions prevent replacement by other fuse classes Blade-stamped catalog numbers for permanent identification Small physical size for greater design flexibility Applications Load centers Panelboards Switchboards Circuit breakers Metering centers

Fast-acting A6T Class T fuses combine two highly desirable features - high current-limitation and a small physical size. Their unique dimensions prevent the substitution of other fuses with lower voltage ratings or current-limiting capability. These fuses have glass melamine bodies for superior dimensional stability and catalog numbers stamped into the blades for permanent identification.
Features

  • Extremely current-limiting for low peak let-thru current
  • Unique dimensions prevent replacement by other fuse classes
  • Blade-stamped catalog numbers for permanent identification
  • Small physical size for greater design flexibility

Applications

  • Load centers
  • Panelboards
  • Switchboards
  • Circuit breakers
  • Metering centers
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A6T40-BPK
Product Name A6T - Class T - Fast-Acting
Fuse Material GMG
Mounting Clip
Approvals / Standards UL; CSA
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

TF16VN Chip Current Fuses for Automotive -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Operating Temperature 125 C (257 F)
View Details
Semiconductor Protection Diazed Fuses - 10D16SC - Altech Corp.
Specs
Fuse Type Protective
Mounting Screw Cap or Fuse Base
Approvals / Standards IEC; VDE
View Details
2 suppliers
North American Fuse Time Delay 6A - 813MSL-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
5x20mm Time Lag Glass Body Cartridge Fuse Designed to the UL Specification - 0239.125 - Littelfuse, Inc.
Specs
Fuse Material Glass
Approvals / Standards RoHS
Features Time Lag
View Details