Mersen A6K-R - Class RK1 - Fast-Acting A6K200R

Description
Current-limiting Amp-Trap A6K-R fuses provide excellent protection where high available short-circuit currents exist. These fast-acting fuses are particularly good for branch/feeder circuits and back-up protection. Features Rejection style design prevents replacement by other fuse classes Fiberglass body provides dimensional stability in harsh industrial environments Easy-to-read imprint label for quick recognition and replacement High degree of current limitation for low peak let-thru current Applications Load centers Panelboards Switchboards Bus duct Feeder circuits Non-inductive loads Lighting circuits
Request a Quote Datasheet
Description
Current-limiting Amp-Trap A6K-R fuses provide excellent protection where high available short-circuit currents exist. These fast-acting fuses are particularly good for branch/feeder circuits and back-up protection. Features Rejection style design prevents replacement by other fuse classes Fiberglass body provides dimensional stability in harsh industrial environments Easy-to-read imprint label for quick recognition and replacement High degree of current limitation for low peak let-thru current Applications Load centers Panelboards Switchboards Bus duct Feeder circuits Non-inductive loads Lighting circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6K-R - Class RK1 - Fast-Acting - A6K200R - Mersen
Newburyport, MA, USA
A6K-R - Class RK1 - Fast-Acting
A6K200R
A6K-R - Class RK1 - Fast-Acting A6K200R
Current-limiting Amp-Trap A6K-R fuses provide excellent protection where high available short-circuit currents exist. These fast-acting fuses are particularly good for branch/feeder circuits and back-up protection. Features Rejection style design prevents replacement by other fuse classes Fiberglass body provides dimensional stability in harsh industrial environments Easy-to-read imprint label for quick recognition and replacement High degree of current limitation for low peak let-thru current Applications Load centers Panelboards Switchboards Bus duct Feeder circuits Non-inductive loads Lighting circuits

Current-limiting Amp-Trap A6K-R fuses provide excellent protection where high available short-circuit currents exist. These fast-acting fuses are particularly good for branch/feeder circuits and back-up protection.
Features

  • Rejection style design prevents replacement by other fuse classes
  • Fiberglass body provides dimensional stability in harsh industrial environments
  • Easy-to-read imprint label for quick recognition and replacement
  • High degree of current limitation for low peak let-thru current

Applications

  • Load centers
  • Panelboards
  • Switchboards
  • Bus duct
  • Feeder circuits
  • Non-inductive loads
  • Lighting circuits
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-A6K200R-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-A6K200R-ND
Electrical, Specialty Fuses 2378-A6K200R-ND
FUSE,FAST ACTING,CLASSRK1,REJE CT

FUSE,FAST ACTING,CLASSRK1,REJECT

Buy Now Datasheet
Fuse - 58624274 - Radwell International
Willingboro, NJ, United States
FUSE, 600 VAC / 300 VDC, 200 AMP, CLASS RK1, FAST ACTING. FREE 2 YEAR RADWELL WARRANTY

FUSE, 600 VAC / 300 VDC, 200 AMP, CLASS RK1, FAST ACTING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mersen DigiKey Radwell International
Product Category Fuses Fuses Fuses
Product Number A6K200R 2378-A6K200R-ND 58624274
Product Name A6K-R - Class RK1 - Fast-Acting Electrical, Specialty Fuses Fuse
Fuse Material PolyTube
Mounting Clip
Approvals / Standards RoHS; UL; CSA UL; CSA
Features Fast Acting
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF875 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 350 volts
Rated Current 15 amps
View Details
Fuses - 004110417 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 250 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers