Mersen A6K-R - Class RK1 - Fast-Acting A6K1R

Description
Current-limiting Amp-Trap A6K-R fuses provide excellent protection where high available short-circuit currents exist. These fast-acting fuses are particularly good for branch/feeder circuits and back-up protection. Features Rejection style design prevents replacement by other fuse classes Fiberglass body provides dimensional stability in harsh industrial environments Easy-to-read imprint label for quick recognition and replacement High degree of current limitation for low peak let-thru current Applications Load centers Panelboards Switchboards Bus duct Feeder circuits Non-inductive loads Lighting circuits
Datasheet
Description
Current-limiting Amp-Trap A6K-R fuses provide excellent protection where high available short-circuit currents exist. These fast-acting fuses are particularly good for branch/feeder circuits and back-up protection. Features Rejection style design prevents replacement by other fuse classes Fiberglass body provides dimensional stability in harsh industrial environments Easy-to-read imprint label for quick recognition and replacement High degree of current limitation for low peak let-thru current Applications Load centers Panelboards Switchboards Bus duct Feeder circuits Non-inductive loads Lighting circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6K-R - Class RK1 - Fast-Acting - A6K1R - Mersen
Newburyport, MA, USA
A6K-R - Class RK1 - Fast-Acting
A6K1R
A6K-R - Class RK1 - Fast-Acting A6K1R
Current-limiting Amp-Trap A6K-R fuses provide excellent protection where high available short-circuit currents exist. These fast-acting fuses are particularly good for branch/feeder circuits and back-up protection. Features Rejection style design prevents replacement by other fuse classes Fiberglass body provides dimensional stability in harsh industrial environments Easy-to-read imprint label for quick recognition and replacement High degree of current limitation for low peak let-thru current Applications Load centers Panelboards Switchboards Bus duct Feeder circuits Non-inductive loads Lighting circuits

Current-limiting Amp-Trap A6K-R fuses provide excellent protection where high available short-circuit currents exist. These fast-acting fuses are particularly good for branch/feeder circuits and back-up protection.
Features

  • Rejection style design prevents replacement by other fuse classes
  • Fiberglass body provides dimensional stability in harsh industrial environments
  • Easy-to-read imprint label for quick recognition and replacement
  • High degree of current limitation for low peak let-thru current

Applications

  • Load centers
  • Panelboards
  • Switchboards
  • Bus duct
  • Feeder circuits
  • Non-inductive loads
  • Lighting circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A6K1R
Product Name A6K-R - Class RK1 - Fast-Acting
Fuse Material PolyTube
Mounting Clip
Approvals / Standards UL; CSA
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MDA-1 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N0.8TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuses - 002625120 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 12 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers