Mersen A6D-R - Class RK1 - Time-Delay A6D7R

Description
Amp-Trap 2000® SmartSpot time-delay A6D-R fuses provide IEC Type 2 "no damage" protection to existing mains, feeders, and branch circuits serving motor and non-motor loads. A6D-R fuses will open fast enough under extreme fault conditions for maximum short circuit protection to prevent damage to motor starters, switches, and other circuit components, yet also provide the time-delay needed for motor in-rush currents. A6D-R fuses can be used to replace older 600V Class H, K or RK5 fuses already installed in the field. Features Solid state SmartSpot visual blown fuse indicator Time-delay for motor starting and transformer inrush currents without nuisance opening 600VAC & 600VDC dual rated 300kA interrupting rating - self-certified, UL witnessed tests Extremely current-limiting for low peak let-thru current Recommended for Arc Flash energy reduction Easy 2-to-1 selectivity for prevention of nuisance shut downs and “black outs” Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High-visibility orange label gives instant brand recognition Reduced inventory by taking the place of class RK5, K, and H fuses Metal-embossed date and catalog number for easier traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings Applications Motors Safety switches Transformers Branch circuit protection Disconnects Control panels All general-purpose circuits
Request a Quote Datasheet
Description
Amp-Trap 2000® SmartSpot time-delay A6D-R fuses provide IEC Type 2 "no damage" protection to existing mains, feeders, and branch circuits serving motor and non-motor loads. A6D-R fuses will open fast enough under extreme fault conditions for maximum short circuit protection to prevent damage to motor starters, switches, and other circuit components, yet also provide the time-delay needed for motor in-rush currents. A6D-R fuses can be used to replace older 600V Class H, K or RK5 fuses already installed in the field. Features Solid state SmartSpot visual blown fuse indicator Time-delay for motor starting and transformer inrush currents without nuisance opening 600VAC & 600VDC dual rated 300kA interrupting rating - self-certified, UL witnessed tests Extremely current-limiting for low peak let-thru current Recommended for Arc Flash energy reduction Easy 2-to-1 selectivity for prevention of nuisance shut downs and “black outs” Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High-visibility orange label gives instant brand recognition Reduced inventory by taking the place of class RK5, K, and H fuses Metal-embossed date and catalog number for easier traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings Applications Motors Safety switches Transformers Branch circuit protection Disconnects Control panels All general-purpose circuits
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A6D-R - Class RK1 - Time-Delay - A6D7R - Mersen
Newburyport, MA, USA
A6D-R - Class RK1 - Time-Delay
A6D7R
A6D-R - Class RK1 - Time-Delay A6D7R
Amp-Trap 2000® SmartSpot time-delay A6D-R fuses provide IEC Type 2 "no damage" protection to existing mains, feeders, and branch circuits serving motor and non-motor loads. A6D-R fuses will open fast enough under extreme fault conditions for maximum short circuit protection to prevent damage to motor starters, switches, and other circuit components, yet also provide the time-delay needed for motor in-rush currents. A6D-R fuses can be used to replace older 600V Class H, K or RK5 fuses already installed in the field. Features Solid state SmartSpot visual blown fuse indicator Time-delay for motor starting and transformer inrush currents without nuisance opening 600VAC & 600VDC dual rated 300kA interrupting rating - self-certified, UL witnessed tests Extremely current-limiting for low peak let-thru current Recommended for Arc Flash energy reduction Easy 2-to-1 selectivity for prevention of nuisance shut downs and “black outs” Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High-visibility orange label gives instant brand recognition Reduced inventory by taking the place of class RK5, K, and H fuses Metal-embossed date and catalog number for easier traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings Applications Motors Safety switches Transformers Branch circuit protection Disconnects Control panels All general-purpose circuits

Amp-Trap 2000® SmartSpot time-delay A6D-R fuses provide IEC Type 2 "no damage" protection to existing mains, feeders, and branch circuits serving motor and non-motor loads. A6D-R fuses will open fast enough under extreme fault conditions for maximum short circuit protection to prevent damage to motor starters, switches, and other circuit components, yet also provide the time-delay needed for motor in-rush currents. A6D-R fuses can be used to replace older 600V Class H, K or RK5 fuses already installed in the field.
Features

  • Solid state SmartSpot visual blown fuse indicator
  • Time-delay for motor starting and transformer inrush currents without nuisance opening
  • 600VAC & 600VDC dual rated
  • 300kA interrupting rating - self-certified, UL witnessed tests
  • Extremely current-limiting for low peak let-thru current
  • Recommended for Arc Flash energy reduction
  • Easy 2-to-1 selectivity for prevention of nuisance shut downs and “black outs”
  • Rejection-style design prevents replacement errors (when used with recommended fuse blocks)
  • High-visibility orange label gives instant brand recognition
  • Reduced inventory by taking the place of class RK5, K, and H fuses
  • Metal-embossed date and catalog number for easier traceability and lasting identification
  • Fiberglass body provides dimensional stability in harsh industrial settings

Applications

  • Motors
  • Safety switches
  • Transformers
  • Branch circuit protection
  • Disconnects
  • Control panels
  • All general-purpose circuits
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-A6D7R-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-A6D7R-ND
Electrical, Specialty Fuses 2378-A6D7R-ND
600V 7A RK1 TD FUSE

600V 7A RK1 TD FUSE

Buy Now Datasheet

Technical Specifications

  Mersen DigiKey
Product Category Fuses Fuses
Product Number A6D7R 2378-A6D7R-ND
Product Name A6D-R - Class RK1 - Time-Delay Electrical, Specialty Fuses
Fuse Material PolyTube
Mounting Clip
Approvals / Standards UL; CSA; IEC UL; CSA
Features Indicating; Time Lag
Unlock Full Specs
to access all available technical data