Mersen Amp-Trap® A60X 600VAC A60X6-1

Description
A60X Amp-Trap® Form 101 high speed fuses are popular for the protection of higher voltage heavy rectifiers such as traction rectifiers. They can carry long sustained overloads common with heavy duty apparatus. 700A through 2000A sizes are of compact, hockey-puck design, able to provide high power protection in a small space. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of heavy traction and electrochemical as well as rectifiers and other heavy-duty equipment
Datasheet
Description
A60X Amp-Trap® Form 101 high speed fuses are popular for the protection of higher voltage heavy rectifiers such as traction rectifiers. They can carry long sustained overloads common with heavy duty apparatus. 700A through 2000A sizes are of compact, hockey-puck design, able to provide high power protection in a small space. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of heavy traction and electrochemical as well as rectifiers and other heavy-duty equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A60X 600VAC - A60X6-1 - Mersen
Newburyport, MA, USA
Amp-Trap® A60X 600VAC
A60X6-1
Amp-Trap® A60X 600VAC A60X6-1
A60X Amp-Trap® Form 101 high speed fuses are popular for the protection of higher voltage heavy rectifiers such as traction rectifiers. They can carry long sustained overloads common with heavy duty apparatus. 700A through 2000A sizes are of compact, hockey-puck design, able to provide high power protection in a small space. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of heavy traction and electrochemical as well as rectifiers and other heavy-duty equipment

A60X Amp-Trap® Form 101 high speed fuses are popular for the protection of higher voltage heavy rectifiers such as traction rectifiers. They can carry long sustained overloads common with heavy duty apparatus. 700A through 2000A sizes are of compact, hockey-puck design, able to provide high power protection in a small space.
Features

  • Low I2t minimizes damage to protected components on short circuit
  • Controlled arc voltage reduces stress to circuit components during fuse clearing
  • Choice of mounting types helps in equipment design

Applications

  • Protection of heavy traction and electrochemical as well as rectifiers and other heavy-duty equipment
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A60X6-1
Product Name Amp-Trap® A60X 600VAC
Fuse Material PolyTube
Mounting Clip
Approvals / Standards UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 002611000 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 1 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details