Mersen Amp-Trap® A60X 600VAC A60X225-4K

Description
A60X Amp-Trap® Form 101 high speed fuses are popular for the protection of higher voltage heavy rectifiers such as traction rectifiers. They can carry long sustained overloads common with heavy duty apparatus. 700A through 2000A sizes are of compact, hockey-puck design, able to provide high power protection in a small space. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of heavy traction and electrochemical as well as rectifiers and other heavy-duty equipment
Datasheet
Description
A60X Amp-Trap® Form 101 high speed fuses are popular for the protection of higher voltage heavy rectifiers such as traction rectifiers. They can carry long sustained overloads common with heavy duty apparatus. 700A through 2000A sizes are of compact, hockey-puck design, able to provide high power protection in a small space. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of heavy traction and electrochemical as well as rectifiers and other heavy-duty equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A60X 600VAC - A60X225-4K - Mersen
Newburyport, MA, USA
Amp-Trap® A60X 600VAC
A60X225-4K
Amp-Trap® A60X 600VAC A60X225-4K
A60X Amp-Trap® Form 101 high speed fuses are popular for the protection of higher voltage heavy rectifiers such as traction rectifiers. They can carry long sustained overloads common with heavy duty apparatus. 700A through 2000A sizes are of compact, hockey-puck design, able to provide high power protection in a small space. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of heavy traction and electrochemical as well as rectifiers and other heavy-duty equipment

A60X Amp-Trap® Form 101 high speed fuses are popular for the protection of higher voltage heavy rectifiers such as traction rectifiers. They can carry long sustained overloads common with heavy duty apparatus. 700A through 2000A sizes are of compact, hockey-puck design, able to provide high power protection in a small space.
Features

  • Low I2t minimizes damage to protected components on short circuit
  • Controlled arc voltage reduces stress to circuit components during fuse clearing
  • Choice of mounting types helps in equipment design

Applications

  • Protection of heavy traction and electrochemical as well as rectifiers and other heavy-duty equipment
Supplier's Site Datasheet
Fuse - 58631752 - Radwell International
Willingboro, NJ, United States
SEMICONDUCTOR FUSE, AMP-TRAP, 600 V, 225 A, HIGH SPEED, A60X, TYPE 4K. FREE 2 YEAR RADWELL WARRANTY

SEMICONDUCTOR FUSE, AMP-TRAP, 600 V, 225 A, HIGH SPEED, A60X, TYPE 4K. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mersen Radwell International
Product Category Fuses Fuses
Product Number A60X225-4K 58631752
Product Name Amp-Trap® A60X 600VAC Fuse
Fuse Material GMG
Mounting Bolted
Approvals / Standards UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers