Mersen A60C A60C40-121

Description
Mersen low-voltage capacitor fuses provide advanced safety for power correction and harmonic filtering equipment. A capacitor fuse isolates a shorted capacitor before it can damage surrounding equipment or personnel. Typical capacitor failures occur when the internal dielectric can no longer withstand the applied voltage, resulting in a low impedance current path and generating excessive heat and pressure that can cause violent case rupture. Mersen A60C fuses will isolate the shorted capacitor before case rupture occurs while routinely withstanding inrush current at startup. Features High interrupting rating Current-limiting Capacitor inrush withstand capability Direct mount Optional blown fuse indication Applications Advanced safety for power correction and harmonic filtering equipment
Datasheet
Description
Mersen low-voltage capacitor fuses provide advanced safety for power correction and harmonic filtering equipment. A capacitor fuse isolates a shorted capacitor before it can damage surrounding equipment or personnel. Typical capacitor failures occur when the internal dielectric can no longer withstand the applied voltage, resulting in a low impedance current path and generating excessive heat and pressure that can cause violent case rupture. Mersen A60C fuses will isolate the shorted capacitor before case rupture occurs while routinely withstanding inrush current at startup. Features High interrupting rating Current-limiting Capacitor inrush withstand capability Direct mount Optional blown fuse indication Applications Advanced safety for power correction and harmonic filtering equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A60C - A60C40-121 - Mersen
Newburyport, MA, USA
Mersen low-voltage capacitor fuses provide advanced safety for power correction and harmonic filtering equipment. A capacitor fuse isolates a shorted capacitor before it can damage surrounding equipment or personnel. Typical capacitor failures occur when the internal dielectric can no longer withstand the applied voltage, resulting in a low impedance current path and generating excessive heat and pressure that can cause violent case rupture. Mersen A60C fuses will isolate the shorted capacitor before case rupture occurs while routinely withstanding inrush current at startup. Features High interrupting rating Current-limiting Capacitor inrush withstand capability Direct mount Optional blown fuse indication Applications Advanced safety for power correction and harmonic filtering equipment

Mersen low-voltage capacitor fuses provide advanced safety for power correction and harmonic filtering equipment. A capacitor fuse isolates a shorted capacitor before it can damage surrounding equipment or personnel. Typical capacitor failures occur when the internal dielectric can no longer withstand the applied voltage, resulting in a low impedance current path and generating excessive heat and pressure that can cause violent case rupture. Mersen A60C fuses will isolate the shorted capacitor before case rupture occurs while routinely withstanding inrush current at startup.
Features

  • High interrupting rating
  • Current-limiting
  • Capacitor inrush withstand capability
  • Direct mount
  • Optional blown fuse indication

Applications

  • Advanced safety for power correction and harmonic filtering equipment
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A60C40-121
Product Name A60C
Fuse Material GMG
Mounting Direct Mount
Approvals / Standards UL; CSA
Features Indicating
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002241002 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 4 amps
View Details
International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 2019-CCF1N6.3TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers