Mersen Amp-Trap® A50QS 500VAC 500VDC A50QS60-4

Description
A50QS Amp-Trap® Form 101 fuses grew out of the need to improve the overall performance of semiconductor fuses in response to new equipment requirements. The A50QS encompasses the best protection features – lower I2t to provide better protection for equipment, longer life when subjected to cyclic loading and lower watts loss. A50QS is today’s best choice for the protection of dynamic solid state equipment such as motor drives, inverters, UPS, etc. Features Lowest I2t for greatest protection of semiconductor circuits Low watts loss for cooler operation Superior cycling ability gives an equipment design advantage State-of-the-art protection for 500V equipment Ultra compact sizes allow down-sizing of existing equipment Applications Protection of 500V or less motor drives, UPS, inverters, etc.
Datasheet
Description
A50QS Amp-Trap® Form 101 fuses grew out of the need to improve the overall performance of semiconductor fuses in response to new equipment requirements. The A50QS encompasses the best protection features – lower I2t to provide better protection for equipment, longer life when subjected to cyclic loading and lower watts loss. A50QS is today’s best choice for the protection of dynamic solid state equipment such as motor drives, inverters, UPS, etc. Features Lowest I2t for greatest protection of semiconductor circuits Low watts loss for cooler operation Superior cycling ability gives an equipment design advantage State-of-the-art protection for 500V equipment Ultra compact sizes allow down-sizing of existing equipment Applications Protection of 500V or less motor drives, UPS, inverters, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A50QS 500VAC 500VDC - A50QS60-4 - Mersen
Newburyport, MA, USA
Amp-Trap® A50QS 500VAC 500VDC
A50QS60-4
Amp-Trap® A50QS 500VAC 500VDC A50QS60-4
A50QS Amp-Trap® Form 101 fuses grew out of the need to improve the overall performance of semiconductor fuses in response to new equipment requirements. The A50QS encompasses the best protection features – lower I2t to provide better protection for equipment, longer life when subjected to cyclic loading and lower watts loss. A50QS is today’s best choice for the protection of dynamic solid state equipment such as motor drives, inverters, UPS, etc. Features Lowest I2t for greatest protection of semiconductor circuits Low watts loss for cooler operation Superior cycling ability gives an equipment design advantage State-of-the-art protection for 500V equipment Ultra compact sizes allow down-sizing of existing equipment Applications Protection of 500V or less motor drives, UPS, inverters, etc.

A50QS Amp-Trap® Form 101 fuses grew out of the need to improve the overall performance of semiconductor fuses in response to new equipment requirements. The A50QS encompasses the best protection features – lower I2t to provide better protection for equipment, longer life when subjected to cyclic loading and lower watts loss. A50QS is today’s best choice for the protection of dynamic solid state equipment such as motor drives, inverters, UPS, etc.
Features

  • Lowest I2t for greatest protection of semiconductor circuits
  • Low watts loss for cooler operation
  • Superior cycling ability gives an equipment design advantage
  • State-of-the-art protection for 500V equipment
  • Ultra compact sizes allow down-sizing of existing equipment

Applications

  • Protection of 500V or less motor drives, UPS, inverters, etc.
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A50QS60-4
Product Name Amp-Trap® A50QS 500VAC 500VDC
Fuse Material GMG
Mounting Bolted
Approvals / Standards RoHS; UL; CSA
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers
Fuses - 002313402 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 50 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers