Mersen Amp-Trap® A50QS 500VAC 500VDC A50QS50-4

Description
A50QS Amp-Trap® Form 101 fuses grew out of the need to improve the overall performance of semiconductor fuses in response to new equipment requirements. The A50QS encompasses the best protection features – lower I2t to provide better protection for equipment, longer life when subjected to cyclic loading and lower watts loss. A50QS is today’s best choice for the protection of dynamic solid state equipment such as motor drives, inverters, UPS, etc. Features Lowest I2t for greatest protection of semiconductor circuits Low watts loss for cooler operation Superior cycling ability gives an equipment design advantage State-of-the-art protection for 500V equipment Ultra compact sizes allow down-sizing of existing equipment Applications Protection of 500V or less motor drives, UPS, inverters, etc.
Request a Quote Datasheet
Description
A50QS Amp-Trap® Form 101 fuses grew out of the need to improve the overall performance of semiconductor fuses in response to new equipment requirements. The A50QS encompasses the best protection features – lower I2t to provide better protection for equipment, longer life when subjected to cyclic loading and lower watts loss. A50QS is today’s best choice for the protection of dynamic solid state equipment such as motor drives, inverters, UPS, etc. Features Lowest I2t for greatest protection of semiconductor circuits Low watts loss for cooler operation Superior cycling ability gives an equipment design advantage State-of-the-art protection for 500V equipment Ultra compact sizes allow down-sizing of existing equipment Applications Protection of 500V or less motor drives, UPS, inverters, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A50QS 500VAC 500VDC - A50QS50-4 - Mersen
Newburyport, MA, USA
Amp-Trap® A50QS 500VAC 500VDC
A50QS50-4
Amp-Trap® A50QS 500VAC 500VDC A50QS50-4
A50QS Amp-Trap® Form 101 fuses grew out of the need to improve the overall performance of semiconductor fuses in response to new equipment requirements. The A50QS encompasses the best protection features – lower I2t to provide better protection for equipment, longer life when subjected to cyclic loading and lower watts loss. A50QS is today’s best choice for the protection of dynamic solid state equipment such as motor drives, inverters, UPS, etc. Features Lowest I2t for greatest protection of semiconductor circuits Low watts loss for cooler operation Superior cycling ability gives an equipment design advantage State-of-the-art protection for 500V equipment Ultra compact sizes allow down-sizing of existing equipment Applications Protection of 500V or less motor drives, UPS, inverters, etc.

A50QS Amp-Trap® Form 101 fuses grew out of the need to improve the overall performance of semiconductor fuses in response to new equipment requirements. The A50QS encompasses the best protection features – lower I2t to provide better protection for equipment, longer life when subjected to cyclic loading and lower watts loss. A50QS is today’s best choice for the protection of dynamic solid state equipment such as motor drives, inverters, UPS, etc.
Features

  • Lowest I2t for greatest protection of semiconductor circuits
  • Low watts loss for cooler operation
  • Superior cycling ability gives an equipment design advantage
  • State-of-the-art protection for 500V equipment
  • Ultra compact sizes allow down-sizing of existing equipment

Applications

  • Protection of 500V or less motor drives, UPS, inverters, etc.
Supplier's Site Datasheet
Fuses - A50QS50-4 - 1110228-A50QS50-4 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - A50QS50-4
1110228-A50QS50-4
Fuses - A50QS50-4 1110228-A50QS50-4
Manufacturer: Mersen Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1110228-A50QS50-4 Categories: Fuses Alternative Parts (Cross-Reference): A50QS-50-4; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Mersen
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1110228-A50QS50-4
Categories: Fuses
Alternative Parts (Cross-Reference): A50QS-50-4;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
50A 500V Circuit Protection Fuse
139-A50QS50-4
50A 500V Circuit Protection Fuse 139-A50QS50-4
Fuse HRC 50A 500V Bolt Tap 25.4 X 92.2mm CSA/UL Product overview: A50QS50-4 from Mersen is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-A50QS50-4 can be used for catalog matching and distributor lookup.

Fuse HRC 50A 500V Bolt Tap 25.4 X 92.2mm CSA/UL Product overview: A50QS50-4 from Mersen is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50A, 500V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 50A, 500V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-A50QS50-4 can be used for catalog matching and distributor lookup.

Supplier's Site
500V 50A Fuse

500V 50A Fuse

Supplier's Site
SHAW Fuses - A50QS50-4 - Galco Industrial Electronics
Madison Heights, MI, United States
SHAW Fuses
A50QS50-4
SHAW Fuses A50QS50-4
High Speed Fuse Amp-Trap A50QS 500VAC

High Speed Fuse Amp-Trap A50QS 500VAC

Supplier's Site

Technical Specifications

  Mersen Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Galco Industrial Electronics
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number A50QS50-4 1110228-A50QS50-4 139-A50QS50-4 A50QS50-4 A50QS50-4
Product Name Amp-Trap® A50QS 500VAC 500VDC Fuses - A50QS50-4 50A 500V Circuit Protection Fuse Fuses SHAW Fuses
Fuse Material GMG
Mounting Bolted
Approvals / Standards RoHS; UL; CSA
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Auto Fuses - ANG -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 32 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 21742772 - Radwell International
Allen-Bradley / Rockwell Automation
View Details