Mersen Amp-Trap® A50QS 500VAC 500VDC A50QS200-4

Description
A50QS Amp-Trap® Form 101 fuses grew out of the need to improve the overall performance of semiconductor fuses in response to new equipment requirements. The A50QS encompasses the best protection features – lower I2t to provide better protection for equipment, longer life when subjected to cyclic loading and lower watts loss. A50QS is today’s best choice for the protection of dynamic solid state equipment such as motor drives, inverters, UPS, etc. Features Lowest I2t for greatest protection of semiconductor circuits Low watts loss for cooler operation Superior cycling ability gives an equipment design advantage State-of-the-art protection for 500V equipment Ultra compact sizes allow down-sizing of existing equipment Applications Protection of 500V or less motor drives, UPS, inverters, etc.
Request a Quote Datasheet
Description
A50QS Amp-Trap® Form 101 fuses grew out of the need to improve the overall performance of semiconductor fuses in response to new equipment requirements. The A50QS encompasses the best protection features – lower I2t to provide better protection for equipment, longer life when subjected to cyclic loading and lower watts loss. A50QS is today’s best choice for the protection of dynamic solid state equipment such as motor drives, inverters, UPS, etc. Features Lowest I2t for greatest protection of semiconductor circuits Low watts loss for cooler operation Superior cycling ability gives an equipment design advantage State-of-the-art protection for 500V equipment Ultra compact sizes allow down-sizing of existing equipment Applications Protection of 500V or less motor drives, UPS, inverters, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A50QS 500VAC 500VDC - A50QS200-4 - Mersen
Newburyport, MA, USA
Amp-Trap® A50QS 500VAC 500VDC
A50QS200-4
Amp-Trap® A50QS 500VAC 500VDC A50QS200-4
A50QS Amp-Trap® Form 101 fuses grew out of the need to improve the overall performance of semiconductor fuses in response to new equipment requirements. The A50QS encompasses the best protection features – lower I2t to provide better protection for equipment, longer life when subjected to cyclic loading and lower watts loss. A50QS is today’s best choice for the protection of dynamic solid state equipment such as motor drives, inverters, UPS, etc. Features Lowest I2t for greatest protection of semiconductor circuits Low watts loss for cooler operation Superior cycling ability gives an equipment design advantage State-of-the-art protection for 500V equipment Ultra compact sizes allow down-sizing of existing equipment Applications Protection of 500V or less motor drives, UPS, inverters, etc.

A50QS Amp-Trap® Form 101 fuses grew out of the need to improve the overall performance of semiconductor fuses in response to new equipment requirements. The A50QS encompasses the best protection features – lower I2t to provide better protection for equipment, longer life when subjected to cyclic loading and lower watts loss. A50QS is today’s best choice for the protection of dynamic solid state equipment such as motor drives, inverters, UPS, etc.
Features

  • Lowest I2t for greatest protection of semiconductor circuits
  • Low watts loss for cooler operation
  • Superior cycling ability gives an equipment design advantage
  • State-of-the-art protection for 500V equipment
  • Ultra compact sizes allow down-sizing of existing equipment

Applications

  • Protection of 500V or less motor drives, UPS, inverters, etc.
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-A50QS200-4-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-A50QS200-4-ND
Electrical, Specialty Fuses 2378-A50QS200-4-ND
FUSE,FAST ACTING,NO BLOWN INDICA

FUSE,FAST ACTING,NO BLOWN INDICA

Buy Now Datasheet

Technical Specifications

  Mersen DigiKey
Product Category Fuses Fuses
Product Number A50QS200-4 2378-A50QS200-4-ND
Product Name Amp-Trap® A50QS 500VAC 500VDC Electrical, Specialty Fuses
Fuse Material GMG
Mounting Bolted Bolt Mount
Approvals / Standards RoHS; UL; CSA CSA
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data