Mersen Amp-Trap® A50P 500VAC 450VDC A50P800-4

Description
A50P Amp-Trap® Form 101 high speed fuses were developed for DC drives, uninterruptable power supplies and similar applications requiring better protection (lower I2t) and superior reliability. The A50P is typically used for replacement. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of DC drives, UPS and other equipment of 500 volts or less
Datasheet
Description
A50P Amp-Trap® Form 101 high speed fuses were developed for DC drives, uninterruptable power supplies and similar applications requiring better protection (lower I2t) and superior reliability. The A50P is typically used for replacement. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of DC drives, UPS and other equipment of 500 volts or less
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A50P 500VAC 450VDC - A50P800-4 - Mersen
Newburyport, MA, USA
Amp-Trap® A50P 500VAC 450VDC
A50P800-4
Amp-Trap® A50P 500VAC 450VDC A50P800-4
A50P Amp-Trap® Form 101 high speed fuses were developed for DC drives, uninterruptable power supplies and similar applications requiring better protection (lower I2t) and superior reliability. The A50P is typically used for replacement. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of DC drives, UPS and other equipment of 500 volts or less

A50P Amp-Trap® Form 101 high speed fuses were developed for DC drives, uninterruptable power supplies and similar applications requiring better protection (lower I2t) and superior reliability. The A50P is typically used for replacement.
Features

  • Low I2t minimizes damage to protected components on short circuit
  • Controlled arc voltage reduces stress to circuit components during fuse clearing
  • Choice of mounting types helps in equipment design

Applications

  • Protection of DC drives, UPS and other equipment of 500 volts or less
Supplier's Site Datasheet
Fuse - 58623062 - Radwell International
Willingboro, NJ, United States
FUSE, 450 VDC, 500 VAC, 800 AMP, FAST-ACTING, SEMICONDUCTOR/HIGH SPEED, BOLT-ON MOUNT, 6-15/32" OAL, 100 AT AC, 79 AT DC KA RATING, 2-1/2" DIAM. FREE 2 YEAR RADWELL WARRANTY

FUSE, 450 VDC, 500 VAC, 800 AMP, FAST-ACTING, SEMICONDUCTOR/HIGH SPEED, BOLT-ON MOUNT, 6-15/32" OAL, 100 AT AC, 79 AT DC KA RATING, 2-1/2" DIAM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mersen Radwell International
Product Category Fuses Fuses
Product Number A50P800-4 58623062
Product Name Amp-Trap® A50P 500VAC 450VDC Fuse
Fuse Material GMG
Mounting Bolted
Approvals / Standards RoHS; UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data