Mersen Amp-Trap® A50P 500VAC 450VDC A50P80-4TA

Description
A50P Amp-Trap® Form 101 high speed fuses were developed for DC drives, uninterruptable power supplies and similar applications requiring better protection (lower I2t) and superior reliability. The A50P is typically used for replacement. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of DC drives, UPS and other equipment of 500 volts or less
Datasheet
Description
A50P Amp-Trap® Form 101 high speed fuses were developed for DC drives, uninterruptable power supplies and similar applications requiring better protection (lower I2t) and superior reliability. The A50P is typically used for replacement. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of DC drives, UPS and other equipment of 500 volts or less
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A50P 500VAC 450VDC - A50P80-4TA - Mersen
Newburyport, MA, USA
Amp-Trap® A50P 500VAC 450VDC
A50P80-4TA
Amp-Trap® A50P 500VAC 450VDC A50P80-4TA
A50P Amp-Trap® Form 101 high speed fuses were developed for DC drives, uninterruptable power supplies and similar applications requiring better protection (lower I2t) and superior reliability. The A50P is typically used for replacement. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of DC drives, UPS and other equipment of 500 volts or less

A50P Amp-Trap® Form 101 high speed fuses were developed for DC drives, uninterruptable power supplies and similar applications requiring better protection (lower I2t) and superior reliability. The A50P is typically used for replacement.
Features

  • Low I2t minimizes damage to protected components on short circuit
  • Controlled arc voltage reduces stress to circuit components during fuse clearing
  • Choice of mounting types helps in equipment design

Applications

  • Protection of DC drives, UPS and other equipment of 500 volts or less
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A50P80-4TA
Product Name Amp-Trap® A50P 500VAC 450VDC
Fuse Material GMG
Mounting Bolted
Approvals / Standards RoHS; UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 6A - 813GMA-6 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 002212004 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 50 amps
View Details
Power Fuses High Voltage Fuses - Capacitor protection fuse(BS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 15500 volts
Rated Current 250 amps
View Details
Fuses - 2019-CCF1F12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers