Mersen Amp-Trap® A50P 500VAC 450VDC A50P400-4

Description
A50P Amp-Trap® Form 101 high speed fuses were developed for DC drives, uninterruptable power supplies and similar applications requiring better protection (lower I2t) and superior reliability. The A50P is typically used for replacement. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of DC drives, UPS and other equipment of 500 volts or less
Request a Quote Datasheet
Description
A50P Amp-Trap® Form 101 high speed fuses were developed for DC drives, uninterruptable power supplies and similar applications requiring better protection (lower I2t) and superior reliability. The A50P is typically used for replacement. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of DC drives, UPS and other equipment of 500 volts or less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A50P 500VAC 450VDC - A50P400-4 - Mersen
Newburyport, MA, USA
Amp-Trap® A50P 500VAC 450VDC
A50P400-4
Amp-Trap® A50P 500VAC 450VDC A50P400-4
A50P Amp-Trap® Form 101 high speed fuses were developed for DC drives, uninterruptable power supplies and similar applications requiring better protection (lower I2t) and superior reliability. The A50P is typically used for replacement. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of DC drives, UPS and other equipment of 500 volts or less

A50P Amp-Trap® Form 101 high speed fuses were developed for DC drives, uninterruptable power supplies and similar applications requiring better protection (lower I2t) and superior reliability. The A50P is typically used for replacement.
Features

  • Low I2t minimizes damage to protected components on short circuit
  • Controlled arc voltage reduces stress to circuit components during fuse clearing
  • Choice of mounting types helps in equipment design

Applications

  • Protection of DC drives, UPS and other equipment of 500 volts or less
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-A50P400-4-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-A50P400-4-ND
Electrical, Specialty Fuses 2378-A50P400-4-ND
SC FUSE 500V 400A P BLADE

SC FUSE 500V 400A P BLADE

Buy Now Datasheet
Fuse - 58626095 - Radwell International
Willingboro, NJ, United States
FUSE, A50P SERIES, CURRENT LIMITING, FAST ACTING, 500 VAC MAX, 450 VDC MAX, 400 AMPS, BLADES, BOLT-IN, W/O INDICATOR. FREE 2 YEAR RADWELL WARRANTY

FUSE, A50P SERIES, CURRENT LIMITING, FAST ACTING, 500 VAC MAX, 450 VDC MAX, 400 AMPS, BLADES, BOLT-IN, W/O INDICATOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Circuit Protection - Fuses - A50P400-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
A50P400-4
Circuit Protection - Fuses A50P400-4
Fuse, 500V 400A Semi, Y230297

Fuse, 500V 400A Semi, Y230297

Supplier's Site

Technical Specifications

  Mersen DigiKey Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number A50P400-4 2378-A50P400-4-ND 58626095 A50P400-4
Product Name Amp-Trap® A50P 500VAC 450VDC Electrical, Specialty Fuses Fuse Circuit Protection - Fuses
Fuse Material GMG
Mounting Bolted Bolt Mount
Approvals / Standards RoHS; UL
Operating Temperature 80 C (176 F)
Rated Voltage 500 volts 500 volts
Unlock Full Specs
to access all available technical data