Mersen Amp-Trap® A50P 500VAC 450VDC A50P40-4

Description
A50P Amp-Trap® Form 101 high speed fuses were developed for DC drives, uninterruptable power supplies and similar applications requiring better protection (lower I2t) and superior reliability. The A50P is typically used for replacement. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of DC drives, UPS and other equipment of 500 volts or less
Request a Quote Datasheet
Description
A50P Amp-Trap® Form 101 high speed fuses were developed for DC drives, uninterruptable power supplies and similar applications requiring better protection (lower I2t) and superior reliability. The A50P is typically used for replacement. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of DC drives, UPS and other equipment of 500 volts or less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A50P 500VAC 450VDC - A50P40-4 - Mersen
Newburyport, MA, USA
Amp-Trap® A50P 500VAC 450VDC
A50P40-4
Amp-Trap® A50P 500VAC 450VDC A50P40-4
A50P Amp-Trap® Form 101 high speed fuses were developed for DC drives, uninterruptable power supplies and similar applications requiring better protection (lower I2t) and superior reliability. The A50P is typically used for replacement. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of DC drives, UPS and other equipment of 500 volts or less

A50P Amp-Trap® Form 101 high speed fuses were developed for DC drives, uninterruptable power supplies and similar applications requiring better protection (lower I2t) and superior reliability. The A50P is typically used for replacement.
Features

  • Low I2t minimizes damage to protected components on short circuit
  • Controlled arc voltage reduces stress to circuit components during fuse clearing
  • Choice of mounting types helps in equipment design

Applications

  • Protection of DC drives, UPS and other equipment of 500 volts or less
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-A50P40-4-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-A50P40-4-ND
Electrical, Specialty Fuses 2378-A50P40-4-ND
94597-500V 40A SEMICOND FUSE

94597-500V 40A SEMICOND FUSE

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
A50P40-4
Circuit Protection - Fuses A50P40-4
Fuse, 94597-500V 40A Semi, E2117

Fuse, 94597-500V 40A Semi, E2117

Supplier's Site
SHAW Fuses - A50P40-4 - Galco Industrial Electronics
Madison Heights, MI, United States
SHAW Fuses
A50P40-4
SHAW Fuses A50P40-4
High Speed Fuse Amp-Trap A50P 500VAC

High Speed Fuse Amp-Trap A50P 500VAC

Supplier's Site

Technical Specifications

  Mersen DigiKey Acme Chip Technology Co., Limited Galco Industrial Electronics
Product Category Fuses Fuses Fuses Fuses
Product Number A50P40-4 2378-A50P40-4-ND A50P40-4 A50P40-4
Product Name Amp-Trap® A50P 500VAC 450VDC Electrical, Specialty Fuses Circuit Protection - Fuses SHAW Fuses
Fuse Material GMG
Mounting Bolted Bolt Mount
Approvals / Standards RoHS; UL
Operating Temperature 80 C (176 F)
Rated Voltage 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(FB) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 1500 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuse - 21737666 - Radwell International
Allen-Bradley / Rockwell Automation
View Details