Mersen .625kV to 15.5 kV PT Fuses A500T5E-1

Description
Mersen PT fuses are current-limiting fuses with high interrupting rating, used for the primary winding protection of potential transformer. They are small dimension ferrule type fuses and mount in standard clips. Current ratings are from 0.25A to 5A Features Ferrule mounting for standard clips and interchangeability with other brands of fuses Current-limiting for superior equipment protection Non-venting for silent operation Metal embossed catalog number and manufacturing date for lasting identification Blown-fuse indicator to give positive identification of open fuse fuse is available on the 9F60 series Applications Primary protection for potential transformers (PT) or control power transformers (CPT)
Datasheet
Description
Mersen PT fuses are current-limiting fuses with high interrupting rating, used for the primary winding protection of potential transformer. They are small dimension ferrule type fuses and mount in standard clips. Current ratings are from 0.25A to 5A Features Ferrule mounting for standard clips and interchangeability with other brands of fuses Current-limiting for superior equipment protection Non-venting for silent operation Metal embossed catalog number and manufacturing date for lasting identification Blown-fuse indicator to give positive identification of open fuse fuse is available on the 9F60 series Applications Primary protection for potential transformers (PT) or control power transformers (CPT)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.625kV to 15.5 kV PT Fuses - A500T5E-1 - Mersen
Newburyport, MA, USA
.625kV to 15.5 kV PT Fuses
A500T5E-1
.625kV to 15.5 kV PT Fuses A500T5E-1
Mersen PT fuses are current-limiting fuses with high interrupting rating, used for the primary winding protection of potential transformer. They are small dimension ferrule type fuses and mount in standard clips. Current ratings are from 0.25A to 5A Features Ferrule mounting for standard clips and interchangeability with other brands of fuses Current-limiting for superior equipment protection Non-venting for silent operation Metal embossed catalog number and manufacturing date for lasting identification Blown-fuse indicator to give positive identification of open fuse fuse is available on the 9F60 series Applications Primary protection for potential transformers (PT) or control power transformers (CPT)

Mersen PT fuses are current-limiting fuses with high interrupting rating, used for the primary winding protection of potential transformer. They are small dimension ferrule type fuses and mount in standard clips. Current ratings are from 0.25A to 5A
Features

  • Ferrule mounting for standard clips and interchangeability with other brands of fuses
  • Current-limiting for superior equipment protection
  • Non-venting for silent operation
  • Metal embossed catalog number and manufacturing date for lasting identification
  • Blown-fuse indicator to give positive identification of open fuse fuse is available on the 9F60 series

Applications

  • Primary protection for potential transformers (PT) or control power transformers (CPT)
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A500T5E-1
Product Name .625kV to 15.5 kV PT Fuses
Fuse Material GMG
Mounting Clip
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

CCF1N Anti-Surge Chip Fuses -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Fuse Material Ceramic
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details
Fuses - 486-0031.8368TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002445211 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers