Mersen A4BY - Class L - Time-Delay A4BY800-TI

Description
Amp-Trap A4BY fuses have been the industry's favorite when it comes to protecting service entrance equipment, feeder circuits, and circuit breakers. The A4BY is a 100percent rated device and may be applied at continuous currents up to its ampere rating. A 4-second minimum time delay at 500percent rating allows the A4BY to pass normal current surges and to coordinate with ground fault relays. Features Unique dimensions prevent replacement by other fuse classes Blade-stamped catalog numbers for permanent identification Glass melamine body and plated terminals provide superior reliability in harsh environments Applications Mains Feeders Circuit Breakers Load centers Panelboards Switchboards Metering Centers
Datasheet
Description
Amp-Trap A4BY fuses have been the industry's favorite when it comes to protecting service entrance equipment, feeder circuits, and circuit breakers. The A4BY is a 100percent rated device and may be applied at continuous currents up to its ampere rating. A 4-second minimum time delay at 500percent rating allows the A4BY to pass normal current surges and to coordinate with ground fault relays. Features Unique dimensions prevent replacement by other fuse classes Blade-stamped catalog numbers for permanent identification Glass melamine body and plated terminals provide superior reliability in harsh environments Applications Mains Feeders Circuit Breakers Load centers Panelboards Switchboards Metering Centers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A4BY - Class L - Time-Delay - A4BY800-TI - Mersen
Newburyport, MA, USA
A4BY - Class L - Time-Delay
A4BY800-TI
A4BY - Class L - Time-Delay A4BY800-TI
Amp-Trap A4BY fuses have been the industry's favorite when it comes to protecting service entrance equipment, feeder circuits, and circuit breakers. The A4BY is a 100percent rated device and may be applied at continuous currents up to its ampere rating. A 4-second minimum time delay at 500percent rating allows the A4BY to pass normal current surges and to coordinate with ground fault relays. Features Unique dimensions prevent replacement by other fuse classes Blade-stamped catalog numbers for permanent identification Glass melamine body and plated terminals provide superior reliability in harsh environments Applications Mains Feeders Circuit Breakers Load centers Panelboards Switchboards Metering Centers

Amp-Trap A4BY fuses have been the industry's favorite when it comes to protecting service entrance equipment, feeder circuits, and circuit breakers. The A4BY is a 100percent rated device and may be applied at continuous currents up to its ampere rating. A 4-second minimum time delay at 500percent rating allows the A4BY to pass normal current surges and to coordinate with ground fault relays.
Features

  • Unique dimensions prevent replacement by other fuse classes
  • Blade-stamped catalog numbers for permanent identification
  • Glass melamine body and plated terminals provide superior reliability in harsh environments

Applications

  • Mains
  • Feeders
  • Circuit Breakers
  • Load centers
  • Panelboards
  • Switchboards
  • Metering Centers
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A4BY800-TI
Product Name A4BY - Class L - Time-Delay
Fuse Material GMG
Mounting Bolted
Approvals / Standards RoHS; UL; CSA; IEC
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002645017 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers