Mersen A4BY - Class L - Time-Delay A4BY350

Description
Amp-Trap A4BY fuses have been the industry's favorite when it comes to protecting service entrance equipment, feeder circuits, and circuit breakers. The A4BY is a 100percent rated device and may be applied at continuous currents up to its ampere rating. A 4-second minimum time delay at 500percent rating allows the A4BY to pass normal current surges and to coordinate with ground fault relays. Features Unique dimensions prevent replacement by other fuse classes Blade-stamped catalog numbers for permanent identification Glass melamine body and plated terminals provide superior reliability in harsh environments Applications Mains Feeders Circuit Breakers Load centers Panelboards Switchboards Metering Centers
Datasheet
Description
Amp-Trap A4BY fuses have been the industry's favorite when it comes to protecting service entrance equipment, feeder circuits, and circuit breakers. The A4BY is a 100percent rated device and may be applied at continuous currents up to its ampere rating. A 4-second minimum time delay at 500percent rating allows the A4BY to pass normal current surges and to coordinate with ground fault relays. Features Unique dimensions prevent replacement by other fuse classes Blade-stamped catalog numbers for permanent identification Glass melamine body and plated terminals provide superior reliability in harsh environments Applications Mains Feeders Circuit Breakers Load centers Panelboards Switchboards Metering Centers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A4BY - Class L - Time-Delay - A4BY350 - Mersen
Newburyport, MA, USA
A4BY - Class L - Time-Delay
A4BY350
A4BY - Class L - Time-Delay A4BY350
Amp-Trap A4BY fuses have been the industry's favorite when it comes to protecting service entrance equipment, feeder circuits, and circuit breakers. The A4BY is a 100percent rated device and may be applied at continuous currents up to its ampere rating. A 4-second minimum time delay at 500percent rating allows the A4BY to pass normal current surges and to coordinate with ground fault relays. Features Unique dimensions prevent replacement by other fuse classes Blade-stamped catalog numbers for permanent identification Glass melamine body and plated terminals provide superior reliability in harsh environments Applications Mains Feeders Circuit Breakers Load centers Panelboards Switchboards Metering Centers

Amp-Trap A4BY fuses have been the industry's favorite when it comes to protecting service entrance equipment, feeder circuits, and circuit breakers. The A4BY is a 100percent rated device and may be applied at continuous currents up to its ampere rating. A 4-second minimum time delay at 500percent rating allows the A4BY to pass normal current surges and to coordinate with ground fault relays.
Features

  • Unique dimensions prevent replacement by other fuse classes
  • Blade-stamped catalog numbers for permanent identification
  • Glass melamine body and plated terminals provide superior reliability in harsh environments

Applications

  • Mains
  • Feeders
  • Circuit Breakers
  • Load centers
  • Panelboards
  • Switchboards
  • Metering Centers
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A4BY350
Product Name A4BY - Class L - Time-Delay
Fuse Material GMG
Mounting Bolted
Approvals / Standards UL; CSA; IEC
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002243012 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 40 amps
View Details
Solar PV Fuses - PV355 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 355 amps
View Details
Circuit Protection Fuse - 139-CCF1N2DTTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Approvals / Standards RoHS
View Details
2 suppliers