Mersen A4BY - Class L - Time-Delay A4BY3000

Description
Amp-Trap A4BY fuses have been the industry's favorite when it comes to protecting service entrance equipment, feeder circuits, and circuit breakers. The A4BY is a 100percent rated device and may be applied at continuous currents up to its ampere rating. A 4-second minimum time delay at 500percent rating allows the A4BY to pass normal current surges and to coordinate with ground fault relays. Features Unique dimensions prevent replacement by other fuse classes Blade-stamped catalog numbers for permanent identification Glass melamine body and plated terminals provide superior reliability in harsh environments Applications Mains Feeders Circuit Breakers Load centers Panelboards Switchboards Metering Centers
Request a Quote Datasheet
Description
Amp-Trap A4BY fuses have been the industry's favorite when it comes to protecting service entrance equipment, feeder circuits, and circuit breakers. The A4BY is a 100percent rated device and may be applied at continuous currents up to its ampere rating. A 4-second minimum time delay at 500percent rating allows the A4BY to pass normal current surges and to coordinate with ground fault relays. Features Unique dimensions prevent replacement by other fuse classes Blade-stamped catalog numbers for permanent identification Glass melamine body and plated terminals provide superior reliability in harsh environments Applications Mains Feeders Circuit Breakers Load centers Panelboards Switchboards Metering Centers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
A4BY - Class L - Time-Delay - A4BY3000 - Mersen
Newburyport, MA, USA
A4BY - Class L - Time-Delay
A4BY3000
A4BY - Class L - Time-Delay A4BY3000
Amp-Trap A4BY fuses have been the industry's favorite when it comes to protecting service entrance equipment, feeder circuits, and circuit breakers. The A4BY is a 100percent rated device and may be applied at continuous currents up to its ampere rating. A 4-second minimum time delay at 500percent rating allows the A4BY to pass normal current surges and to coordinate with ground fault relays. Features Unique dimensions prevent replacement by other fuse classes Blade-stamped catalog numbers for permanent identification Glass melamine body and plated terminals provide superior reliability in harsh environments Applications Mains Feeders Circuit Breakers Load centers Panelboards Switchboards Metering Centers

Amp-Trap A4BY fuses have been the industry's favorite when it comes to protecting service entrance equipment, feeder circuits, and circuit breakers. The A4BY is a 100percent rated device and may be applied at continuous currents up to its ampere rating. A 4-second minimum time delay at 500percent rating allows the A4BY to pass normal current surges and to coordinate with ground fault relays.
Features

  • Unique dimensions prevent replacement by other fuse classes
  • Blade-stamped catalog numbers for permanent identification
  • Glass melamine body and plated terminals provide superior reliability in harsh environments

Applications

  • Mains
  • Feeders
  • Circuit Breakers
  • Load centers
  • Panelboards
  • Switchboards
  • Metering Centers
Supplier's Site Datasheet
Electrical, Specialty Fuses - 2378-A4BY3000-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
2378-A4BY3000-ND
Electrical, Specialty Fuses 2378-A4BY3000-ND
FUSE,CLASS L,TIME DELAY,200KA AC

FUSE,CLASS L,TIME DELAY,200KA AC

Buy Now Datasheet
Fuse - 58627418 - Radwell International
Willingboro, NJ, United States
LIMITED FUSE, 600V, 3000A, A4BY. FREE 2 YEAR RADWELL WARRANTY

LIMITED FUSE, 600V, 3000A, A4BY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mersen DigiKey Radwell International
Product Category Fuses Fuses Fuses
Product Number A4BY3000 2378-A4BY3000-ND 58627418
Product Name A4BY - Class L - Time-Delay Electrical, Specialty Fuses Fuse
Fuse Material GMG
Mounting Bolted Bolt Mount
Approvals / Standards RoHS; UL; CSA; IEC UL; CSA
Features Time Lag
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecommunications Fuses - VT1S -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Current 125 amps
View Details
Fuses - 002625105 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 10 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers