Mersen A4BT - Class L - Time-Delay A4BT650

Description
The high interrupting rating of the Amp-Trap A4BT current-limiting fuses makes it suitable for protecting mains, feeders, and general circuits. The 10-second time-delay at 500 percent of fuse rating is ideal for large motors and other loads with high inrush currents. A4BT fuses can be applied to normal loads up to its full ampere rating to allow 100percent rating of equipment. Features Unique dimensions prevent replacement by other fuse classes. Blade-stamped catalog numbers for permanent identification Glass melamine body and plated terminals provide superior reliability in harsh environments Applications Motors Motor controllers Transformers Mains Feeders
Datasheet
Description
The high interrupting rating of the Amp-Trap A4BT current-limiting fuses makes it suitable for protecting mains, feeders, and general circuits. The 10-second time-delay at 500 percent of fuse rating is ideal for large motors and other loads with high inrush currents. A4BT fuses can be applied to normal loads up to its full ampere rating to allow 100percent rating of equipment. Features Unique dimensions prevent replacement by other fuse classes. Blade-stamped catalog numbers for permanent identification Glass melamine body and plated terminals provide superior reliability in harsh environments Applications Motors Motor controllers Transformers Mains Feeders
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A4BT - Class L - Time-Delay - A4BT650 - Mersen
Newburyport, MA, USA
A4BT - Class L - Time-Delay
A4BT650
A4BT - Class L - Time-Delay A4BT650
The high interrupting rating of the Amp-Trap A4BT current-limiting fuses makes it suitable for protecting mains, feeders, and general circuits. The 10-second time-delay at 500 percent of fuse rating is ideal for large motors and other loads with high inrush currents. A4BT fuses can be applied to normal loads up to its full ampere rating to allow 100percent rating of equipment. Features Unique dimensions prevent replacement by other fuse classes. Blade-stamped catalog numbers for permanent identification Glass melamine body and plated terminals provide superior reliability in harsh environments Applications Motors Motor controllers Transformers Mains Feeders

The high interrupting rating of the Amp-Trap A4BT current-limiting fuses makes it suitable for protecting mains, feeders, and general circuits. The 10-second time-delay at 500 percent of fuse rating is ideal for large motors and other loads with high inrush currents. A4BT fuses can be applied to normal loads up to its full ampere rating to allow 100percent rating of equipment.
Features

  • Unique dimensions prevent replacement by other fuse classes.
  • Blade-stamped catalog numbers for permanent identification
  • Glass melamine body and plated terminals provide superior reliability in harsh environments

Applications

  • Motors
  • Motor controllers
  • Transformers
  • Mains
  • Feeders
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A4BT650
Product Name A4BT - Class L - Time-Delay
Fuse Material GMG
Mounting Bolted
Approvals / Standards RoHS; UL; CSA
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002610001 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 2 amps
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details