Mersen A4BT - Class L - Time-Delay A4BT400

Description
The high interrupting rating of the Amp-Trap A4BT current-limiting fuses makes it suitable for protecting mains, feeders, and general circuits. The 10-second time-delay at 500 percent of fuse rating is ideal for large motors and other loads with high inrush currents. A4BT fuses can be applied to normal loads up to its full ampere rating to allow 100percent rating of equipment. Features Unique dimensions prevent replacement by other fuse classes. Blade-stamped catalog numbers for permanent identification Glass melamine body and plated terminals provide superior reliability in harsh environments Applications Motors Motor controllers Transformers Mains Feeders
Datasheet
Description
The high interrupting rating of the Amp-Trap A4BT current-limiting fuses makes it suitable for protecting mains, feeders, and general circuits. The 10-second time-delay at 500 percent of fuse rating is ideal for large motors and other loads with high inrush currents. A4BT fuses can be applied to normal loads up to its full ampere rating to allow 100percent rating of equipment. Features Unique dimensions prevent replacement by other fuse classes. Blade-stamped catalog numbers for permanent identification Glass melamine body and plated terminals provide superior reliability in harsh environments Applications Motors Motor controllers Transformers Mains Feeders
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A4BT - Class L - Time-Delay - A4BT400 - Mersen
Newburyport, MA, USA
A4BT - Class L - Time-Delay
A4BT400
A4BT - Class L - Time-Delay A4BT400
The high interrupting rating of the Amp-Trap A4BT current-limiting fuses makes it suitable for protecting mains, feeders, and general circuits. The 10-second time-delay at 500 percent of fuse rating is ideal for large motors and other loads with high inrush currents. A4BT fuses can be applied to normal loads up to its full ampere rating to allow 100percent rating of equipment. Features Unique dimensions prevent replacement by other fuse classes. Blade-stamped catalog numbers for permanent identification Glass melamine body and plated terminals provide superior reliability in harsh environments Applications Motors Motor controllers Transformers Mains Feeders

The high interrupting rating of the Amp-Trap A4BT current-limiting fuses makes it suitable for protecting mains, feeders, and general circuits. The 10-second time-delay at 500 percent of fuse rating is ideal for large motors and other loads with high inrush currents. A4BT fuses can be applied to normal loads up to its full ampere rating to allow 100percent rating of equipment.
Features

  • Unique dimensions prevent replacement by other fuse classes.
  • Blade-stamped catalog numbers for permanent identification
  • Glass melamine body and plated terminals provide superior reliability in harsh environments

Applications

  • Motors
  • Motor controllers
  • Transformers
  • Mains
  • Feeders
Supplier's Site Datasheet
Fuse - 58649100 - Radwell International
Willingboro, NJ, United States
FUSE, A4BT SERIES, 600 VAC / 500 VDC, 400 AMPS, TIME-DELAY, BLADE, AMP-TRAP, CLASS L. FREE 2 YEAR RADWELL WARRANTY

FUSE, A4BT SERIES, 600 VAC / 500 VDC, 400 AMPS, TIME-DELAY, BLADE, AMP-TRAP, CLASS L. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Mersen Radwell International
Product Category Fuses Fuses
Product Number A4BT400 58649100
Product Name A4BT - Class L - Time-Delay Fuse
Fuse Material GMG
Mounting Bolted
Approvals / Standards UL; CSA
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses DC Fuses - VDC series - VDC20 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 63 amps
View Details
Fuses - 2019-CCF1N12TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers