Mersen .625kV to 15.5 kV PT Fuses A480T5E

Description
Mersen PT fuses are current-limiting fuses with high interrupting rating, used for the primary winding protection of potential transformer. They are small dimension ferrule type fuses and mount in standard clips. Current ratings are from 0.25A to 5A Features Ferrule mounting for standard clips and interchangeability with other brands of fuses Current-limiting for superior equipment protection Non-venting for silent operation Metal embossed catalog number and manufacturing date for lasting identification Blown-fuse indicator to give positive identification of open fuse fuse is available on the 9F60 series Applications Primary protection for potential transformers (PT) or control power transformers (CPT)
Datasheet
Description
Mersen PT fuses are current-limiting fuses with high interrupting rating, used for the primary winding protection of potential transformer. They are small dimension ferrule type fuses and mount in standard clips. Current ratings are from 0.25A to 5A Features Ferrule mounting for standard clips and interchangeability with other brands of fuses Current-limiting for superior equipment protection Non-venting for silent operation Metal embossed catalog number and manufacturing date for lasting identification Blown-fuse indicator to give positive identification of open fuse fuse is available on the 9F60 series Applications Primary protection for potential transformers (PT) or control power transformers (CPT)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
.625kV to 15.5 kV PT Fuses - A480T5E - Mersen
Newburyport, MA, USA
.625kV to 15.5 kV PT Fuses
A480T5E
.625kV to 15.5 kV PT Fuses A480T5E
Mersen PT fuses are current-limiting fuses with high interrupting rating, used for the primary winding protection of potential transformer. They are small dimension ferrule type fuses and mount in standard clips. Current ratings are from 0.25A to 5A Features Ferrule mounting for standard clips and interchangeability with other brands of fuses Current-limiting for superior equipment protection Non-venting for silent operation Metal embossed catalog number and manufacturing date for lasting identification Blown-fuse indicator to give positive identification of open fuse fuse is available on the 9F60 series Applications Primary protection for potential transformers (PT) or control power transformers (CPT)

Mersen PT fuses are current-limiting fuses with high interrupting rating, used for the primary winding protection of potential transformer. They are small dimension ferrule type fuses and mount in standard clips. Current ratings are from 0.25A to 5A
Features

  • Ferrule mounting for standard clips and interchangeability with other brands of fuses
  • Current-limiting for superior equipment protection
  • Non-venting for silent operation
  • Metal embossed catalog number and manufacturing date for lasting identification
  • Blown-fuse indicator to give positive identification of open fuse fuse is available on the 9F60 series

Applications

  • Primary protection for potential transformers (PT) or control power transformers (CPT)
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A480T5E
Product Name .625kV to 15.5 kV PT Fuses
Fuse Material GMG
Mounting Clip
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 1A - 81412421 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers
Fuses - 002211003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 6 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details