Mersen R-Rated fuses are current-limiting, high interrupting rating fuses intended for the short circuit protection of medium voltage motors and motor controllers. R-Rated fuses are back-up fuses that have a minimum interrupting rating, and must be coordinated with overload relays in combination motor starters. The motor starter manufacturer generally specifies the R-Rated fuse size. These fuses come with a 3 (size D) or 4 (size E) inch diameter barrels with ferrules and are mounted in spring reinforced clips
Features
Applications
FUSE,MOTOR PROTECTION,FERRULE MO
FUSE, AMP TRAP, CURRENT LIMITING, R-RATED, SIZE 9R, 200 AMP, 4.8KV, 2400/4800 V, 50/60 HZ, CLIP IN MOUNT, 15.8 INCH LENGTH. FREE 2 YEAR RADWELL WARRANTY
| Mersen | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | A480R9R-1 | 2378-A480R9R-1-ND | 58618079 |
| Product Name | 5 kV Ferrule Mount Motor | Electrical, Specialty Fuses | Fuse |
| Fuse Material | Epoxy | ||
| Mounting | Clip | ||
| Approvals / Standards | RoHS; UL | ||
| Operating Temperature | 80 C (176 F) |