Mersen R-Rated fuses are current-limiting, high interrupting rating fuses intended for the short circuit protection of medium voltage motors and motor controllers. R-Rated fuses are back-up fuses that have a minimum interrupting rating, and must be coordinated with overload relays in combination motor starters. The motor starter manufacturer generally specifies the R-Rated fuse size. These fuses come with a 3 (size D) or 4 (size E) inch diameter barrels with ferrules and are mounted in spring reinforced clips
Features
Applications
FUSE, CURRENT LIMITING, DOUBLE BARREL, 390 AMP, 2400/4800V AC, R-RATED, 18R, CLIP MOUNT. FREE 2 YEAR RADWELL WARRANTY
| Mersen | Radwell International | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | A480R18R-1 | 68262150 |
| Product Name | 5 kV Ferrule Mount Motor | Fuse |
| Fuse Material | Epoxy | |
| Mounting | Clip | |
| Approvals / Standards | RoHS; UL | |
| Operating Temperature | 80 C (176 F) |