Mersen Amp-Trap® A30QS 300VAC 300VDC A30QS100-4IL

Description
A30QS Amp-Trap® high speed fuses are intended for the protection of Power Semiconductors such as diodes, phase control SCRs and other power semiconductor devices. The A30QS is recommended for new applications providing solutions for your critical protection needs at 300V and less semiconductors. Features Low I2t minimizes damage to protected component on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of 300V (or less) heavy duty rectifiers and similar heavy duty power supplies
Datasheet
Description
A30QS Amp-Trap® high speed fuses are intended for the protection of Power Semiconductors such as diodes, phase control SCRs and other power semiconductor devices. The A30QS is recommended for new applications providing solutions for your critical protection needs at 300V and less semiconductors. Features Low I2t minimizes damage to protected component on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of 300V (or less) heavy duty rectifiers and similar heavy duty power supplies
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A30QS 300VAC 300VDC - A30QS100-4IL - Mersen
Newburyport, MA, USA
Amp-Trap® A30QS 300VAC 300VDC
A30QS100-4IL
Amp-Trap® A30QS 300VAC 300VDC A30QS100-4IL
A30QS Amp-Trap® high speed fuses are intended for the protection of Power Semiconductors such as diodes, phase control SCRs and other power semiconductor devices. The A30QS is recommended for new applications providing solutions for your critical protection needs at 300V and less semiconductors. Features Low I2t minimizes damage to protected component on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types helps in equipment design Applications Protection of 300V (or less) heavy duty rectifiers and similar heavy duty power supplies

A30QS Amp-Trap® high speed fuses are intended for the protection of Power Semiconductors such as diodes, phase control SCRs and other power semiconductor devices. The A30QS is recommended for new applications providing solutions for your critical protection needs at 300V and less semiconductors.
Features

  • Low I2t minimizes damage to protected component on short circuit
  • Controlled arc voltage reduces stress to circuit components during fuse clearing
  • Choice of mounting types helps in equipment design

Applications

  • Protection of 300V (or less) heavy duty rectifiers and similar heavy duty power supplies
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A30QS100-4IL
Product Name Amp-Trap® A30QS 300VAC 300VDC
Fuse Material GMG
Mounting Bolted
Approvals / Standards RoHS; UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
SMD 1.25A 32V Circuit Protection Fuse - 139-TF16SN1.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Approvals / Standards RoHS
Rated Voltage 32 volts
Rated Current 1.25 amps
View Details
2 suppliers
Fuses - 002635111 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details