Mersen 3.0kV CAPACITOR A300C130-60

Description
Mersen capacitor fuses are designed to ANSI C37-41. They are currentlimiting operating without noise or discharge and are designed to be used indoors in a general purpose enclosure or outdoors in a weatherproof enclosure. These are non-disconnecting fuses requiring the use of a disconnect switch. These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost/space saving solutions and a large choice of equivalent products Features High interrupting capacity Current limitation Blown-fuse indication Direct mount Clip style mount Bus mount Non-venting for silent operation Applications Capacitor Protection Power Factor Correction Equipment Harmonic Filtering Equipment Induction Heating System High Power Drive Welders
Datasheet
Description
Mersen capacitor fuses are designed to ANSI C37-41. They are currentlimiting operating without noise or discharge and are designed to be used indoors in a general purpose enclosure or outdoors in a weatherproof enclosure. These are non-disconnecting fuses requiring the use of a disconnect switch. These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost/space saving solutions and a large choice of equivalent products Features High interrupting capacity Current limitation Blown-fuse indication Direct mount Clip style mount Bus mount Non-venting for silent operation Applications Capacitor Protection Power Factor Correction Equipment Harmonic Filtering Equipment Induction Heating System High Power Drive Welders
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.0kV CAPACITOR - A300C130-60 - Mersen
Newburyport, MA, USA
3.0kV CAPACITOR
A300C130-60
3.0kV CAPACITOR A300C130-60
Mersen capacitor fuses are designed to ANSI C37-41. They are currentlimiting operating without noise or discharge and are designed to be used indoors in a general purpose enclosure or outdoors in a weatherproof enclosure. These are non-disconnecting fuses requiring the use of a disconnect switch. These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost/space saving solutions and a large choice of equivalent products Features High interrupting capacity Current limitation Blown-fuse indication Direct mount Clip style mount Bus mount Non-venting for silent operation Applications Capacitor Protection Power Factor Correction Equipment Harmonic Filtering Equipment Induction Heating System High Power Drive Welders

Mersen capacitor fuses are designed to ANSI C37-41. They are currentlimiting operating without noise or discharge and are designed to be used indoors in a general purpose enclosure or outdoors in a weatherproof enclosure. These are non-disconnecting fuses requiring the use of a disconnect switch. These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost/space saving solutions and a large choice of equivalent products
Features

  • High interrupting capacity
  • Current limitation
  • Blown-fuse indication
  • Direct mount
  • Clip style mount
  • Bus mount
  • Non-venting for silent operation

Applications

  • Capacitor Protection
  • Power Factor Correction Equipment
  • Harmonic Filtering Equipment
  • Induction Heating System
  • High Power Drive
  • Welders
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A300C130-60
Product Name 3.0kV CAPACITOR
Fuse Material GMG
Mounting Direct Mount
Approvals / Standards RoHS
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002312404 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details