Mersen Form 600 fuses are the original current-limiting fuses, predating all the standards. Their 500V DC rating (through 600A) is a useful feature for special fusing applications. Form 600 fuses provide a high degree of current limitation in AC and DC applications. Types 1 and 3 are dimensionally interchangeable with Class H and K fuses. Types 4 and 5 have unique rejection dimensions and are not interchangeable.
DC FUSE, TYPE 4, A2Y SERIES, 500 VDC, 250 VAC, 125 AMP. FREE 2 YEAR RADWELL WARRANTY
| Mersen | Radwell International | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | A2Y125-4 | 58648950 |
| Product Name | A2Y | Fuse |
| Fuse Material | GMG | |
| Mounting | Clip | |
| Approvals / Standards | UL | |
| Operating Temperature | 80 C (176 F) |