Mersen A2K-R - Class RK1 - Fast-Acting A2K90R

Description
Current-limiting Amp-Trap A2K-R fuses provide excellent protection where high available short-circuit currents exist. These fast-acting fuses are particularly good for branch/feeder circuits and back-up protection. Features Rejection style design prevents replacement by other fuse classes Fiberglass body provides dimensional stability in harsh industrial environments Easy-to-read imprint label for quick recognition and replacement High degree of current limitation for low peak let-thru current Applications Load centers Panelboards Switchboards Bus duct Feeder circuits Non-inductive loads Lighting circuits
Datasheet
Description
Current-limiting Amp-Trap A2K-R fuses provide excellent protection where high available short-circuit currents exist. These fast-acting fuses are particularly good for branch/feeder circuits and back-up protection. Features Rejection style design prevents replacement by other fuse classes Fiberglass body provides dimensional stability in harsh industrial environments Easy-to-read imprint label for quick recognition and replacement High degree of current limitation for low peak let-thru current Applications Load centers Panelboards Switchboards Bus duct Feeder circuits Non-inductive loads Lighting circuits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A2K-R - Class RK1 - Fast-Acting - A2K90R - Mersen
Newburyport, MA, USA
A2K-R - Class RK1 - Fast-Acting
A2K90R
A2K-R - Class RK1 - Fast-Acting A2K90R
Current-limiting Amp-Trap A2K-R fuses provide excellent protection where high available short-circuit currents exist. These fast-acting fuses are particularly good for branch/feeder circuits and back-up protection. Features Rejection style design prevents replacement by other fuse classes Fiberglass body provides dimensional stability in harsh industrial environments Easy-to-read imprint label for quick recognition and replacement High degree of current limitation for low peak let-thru current Applications Load centers Panelboards Switchboards Bus duct Feeder circuits Non-inductive loads Lighting circuits

Current-limiting Amp-Trap A2K-R fuses provide excellent protection where high available short-circuit currents exist. These fast-acting fuses are particularly good for branch/feeder circuits and back-up protection.
Features

  • Rejection style design prevents replacement by other fuse classes
  • Fiberglass body provides dimensional stability in harsh industrial environments
  • Easy-to-read imprint label for quick recognition and replacement
  • High degree of current limitation for low peak let-thru current

Applications

  • Load centers
  • Panelboards
  • Switchboards
  • Bus duct
  • Feeder circuits
  • Non-inductive loads
  • Lighting circuits
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A2K90R
Product Name A2K-R - Class RK1 - Fast-Acting
Fuse Material PolyTube
Mounting Clip
Approvals / Standards RoHS; UL; CSA
Features Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 32mA - 81411101 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002313503 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 6 amps
View Details
Surface Mount Fuses - 4SF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 72 volts
Rated Current 100 amps
View Details
Circuit Protection Fuse - 139-CCF1N2TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
5 suppliers