Mersen A2D-R - Reducer Fuses - Class RK1 - Time-Delay A2D350/600R

Description
Amp-Trap 2000 SmartSpot time-delay A2D-R fuses provide IEC Type 2 no damage protection to existing mains, feeders, and branch circuits serving motor and non-motor loads. A2D-R fuses will open fast enough under extreme fault conditions for maximum short circuit protection to prevent damage to motor starters, switches, and other circuit components, yet also provide the time-delay needed for motor in-rush currents. A2D-R fuses can be used to replace obsolete 250V Class H, K or RK5 fuses already installed in the field. Features Replaces traditional temporary-use only Fuse Reducer accessories Time-delay for motor starting and transformer inrush currents without nuisance opening 300kA interrupting rating - self-certified, UL witnessed tests Extremely current-limiting for low peak let-thru current Recommended for Arc Flash energy reduction Easy 2-to-1 selectivity for prevention of nuisance shut downs and “black outs” Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High-visibility orange label gives instant brand recognition Reduced inventory by taking the place of lower-rated Class RK1 fuses and associated Fuse Reducer accessories Metal-embossed date and catalog number for easier traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings Applications Motors Safety switches Transformers Branch circuit protection Disconnects Control panels All general-purpose circuit
Datasheet
Description
Amp-Trap 2000 SmartSpot time-delay A2D-R fuses provide IEC Type 2 no damage protection to existing mains, feeders, and branch circuits serving motor and non-motor loads. A2D-R fuses will open fast enough under extreme fault conditions for maximum short circuit protection to prevent damage to motor starters, switches, and other circuit components, yet also provide the time-delay needed for motor in-rush currents. A2D-R fuses can be used to replace obsolete 250V Class H, K or RK5 fuses already installed in the field. Features Replaces traditional temporary-use only Fuse Reducer accessories Time-delay for motor starting and transformer inrush currents without nuisance opening 300kA interrupting rating - self-certified, UL witnessed tests Extremely current-limiting for low peak let-thru current Recommended for Arc Flash energy reduction Easy 2-to-1 selectivity for prevention of nuisance shut downs and “black outs” Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High-visibility orange label gives instant brand recognition Reduced inventory by taking the place of lower-rated Class RK1 fuses and associated Fuse Reducer accessories Metal-embossed date and catalog number for easier traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings Applications Motors Safety switches Transformers Branch circuit protection Disconnects Control panels All general-purpose circuit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
A2D-R - Reducer Fuses - Class RK1 - Time-Delay - A2D350/600R - Mersen
Newburyport, MA, USA
A2D-R - Reducer Fuses - Class RK1 - Time-Delay
A2D350/600R
A2D-R - Reducer Fuses - Class RK1 - Time-Delay A2D350/600R
Amp-Trap 2000 SmartSpot time-delay A2D-R fuses provide IEC Type 2 no damage protection to existing mains, feeders, and branch circuits serving motor and non-motor loads. A2D-R fuses will open fast enough under extreme fault conditions for maximum short circuit protection to prevent damage to motor starters, switches, and other circuit components, yet also provide the time-delay needed for motor in-rush currents. A2D-R fuses can be used to replace obsolete 250V Class H, K or RK5 fuses already installed in the field. Features Replaces traditional temporary-use only Fuse Reducer accessories Time-delay for motor starting and transformer inrush currents without nuisance opening 300kA interrupting rating - self-certified, UL witnessed tests Extremely current-limiting for low peak let-thru current Recommended for Arc Flash energy reduction Easy 2-to-1 selectivity for prevention of nuisance shut downs and “black outs” Rejection-style design prevents replacement errors (when used with recommended fuse blocks) High-visibility orange label gives instant brand recognition Reduced inventory by taking the place of lower-rated Class RK1 fuses and associated Fuse Reducer accessories Metal-embossed date and catalog number for easier traceability and lasting identification Fiberglass body provides dimensional stability in harsh industrial settings Applications Motors Safety switches Transformers Branch circuit protection Disconnects Control panels All general-purpose circuit

Amp-Trap 2000 SmartSpot time-delay A2D-R fuses provide IEC Type 2 no damage protection to existing mains, feeders, and branch circuits serving motor and non-motor loads. A2D-R fuses will open fast enough under extreme fault conditions for maximum short circuit protection to prevent damage to motor starters, switches, and other circuit components, yet also provide the time-delay needed for motor in-rush currents. A2D-R fuses can be used to replace obsolete 250V Class H, K or RK5 fuses already installed in the field.
Features

  • Replaces traditional temporary-use only Fuse Reducer accessories
  • Time-delay for motor starting and transformer inrush currents
  • without nuisance opening
  • 300kA interrupting rating - self-certified, UL witnessed tests
  • Extremely current-limiting for low peak let-thru current
  • Recommended for Arc Flash energy reduction
  • Easy 2-to-1 selectivity for prevention of nuisance shut downs and
  • “black outs”
  • Rejection-style design prevents replacement errors (when used
  • with recommended fuse blocks)
  • High-visibility orange label gives instant brand recognition
  • Reduced inventory by taking the place of lower-rated Class RK1
  • fuses and associated Fuse Reducer accessories
  • Metal-embossed date and catalog number for easier traceability
  • and lasting identification
  • Fiberglass body provides dimensional stability in harsh industrial
  • settings

Applications

  • Motors
  • Safety switches
  • Transformers
  • Branch circuit protection
  • Disconnects
  • Control panels
  • All general-purpose circuit
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A2D350/600R
Product Name A2D-R - Reducer Fuses - Class RK1 - Time-Delay
Fuse Material PolyTube
Mounting Clip
Approvals / Standards RoHS; UL; CSA; IEC
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Power Fuses DC Fuses - VDC series - VDC20 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 63 amps
View Details