Mersen 2.5 kV Ferrule Mount Motor A240R24R

Description
Mersen R-Rated fuses are current-limiting, high interrupting rating fuses intended for the short circuit protection of medium voltage motors and motor controllers. R-Rated fuses are back-up fuses that have a minimum interrupting rating, and must be coordinated with overload relays in combination motor starters. The motor starter manufacturer generally specifies the R-Rated fuse size. These fuses come with a 3 (size D) or 4 (size E) inch diameter barrels with ferrules and are mounted in spring reinforced clips Features The Amp-Trap and 9F60 R-Rated fuses are UL Recognized Ferrule mounting for standard clips and interchangeability with other brands of fuses Current-limiting for superior equipment protection Metal embossed catalog number and manufacturing date for lasting identification Hookeye for non load-break isolation by hookstick: On the 4.8kV an optional hookeye mounted in the factory is available On all other 3" barrels if a hookeye is required, use the operating eye 9F61AAW612 Blown-fuse indicator to give positive identification of open fuse Amp trap: 3" Barrel 2 lb tripped force - 0.50 Inch 9F60: 0.125 lb tripped force – 0.20 Inch Applications Short circuit protection of medium voltage motors and motor controllers
Datasheet
Description
Mersen R-Rated fuses are current-limiting, high interrupting rating fuses intended for the short circuit protection of medium voltage motors and motor controllers. R-Rated fuses are back-up fuses that have a minimum interrupting rating, and must be coordinated with overload relays in combination motor starters. The motor starter manufacturer generally specifies the R-Rated fuse size. These fuses come with a 3 (size D) or 4 (size E) inch diameter barrels with ferrules and are mounted in spring reinforced clips Features The Amp-Trap and 9F60 R-Rated fuses are UL Recognized Ferrule mounting for standard clips and interchangeability with other brands of fuses Current-limiting for superior equipment protection Metal embossed catalog number and manufacturing date for lasting identification Hookeye for non load-break isolation by hookstick: On the 4.8kV an optional hookeye mounted in the factory is available On all other 3" barrels if a hookeye is required, use the operating eye 9F61AAW612 Blown-fuse indicator to give positive identification of open fuse Amp trap: 3" Barrel 2 lb tripped force - 0.50 Inch 9F60: 0.125 lb tripped force – 0.20 Inch Applications Short circuit protection of medium voltage motors and motor controllers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5 kV Ferrule Mount Motor - A240R24R - Mersen
Newburyport, MA, USA
2.5 kV Ferrule Mount Motor
A240R24R
2.5 kV Ferrule Mount Motor A240R24R
Mersen R-Rated fuses are current-limiting, high interrupting rating fuses intended for the short circuit protection of medium voltage motors and motor controllers. R-Rated fuses are back-up fuses that have a minimum interrupting rating, and must be coordinated with overload relays in combination motor starters. The motor starter manufacturer generally specifies the R-Rated fuse size. These fuses come with a 3 (size D) or 4 (size E) inch diameter barrels with ferrules and are mounted in spring reinforced clips Features The Amp-Trap and 9F60 R-Rated fuses are UL Recognized Ferrule mounting for standard clips and interchangeability with other brands of fuses Current-limiting for superior equipment protection Metal embossed catalog number and manufacturing date for lasting identification Hookeye for non load-break isolation by hookstick: On the 4.8kV an optional hookeye mounted in the factory is available On all other 3" barrels if a hookeye is required, use the operating eye 9F61AAW612 Blown-fuse indicator to give positive identification of open fuse Amp trap: 3" Barrel 2 lb tripped force - 0.50 Inch 9F60: 0.125 lb tripped force – 0.20 Inch Applications Short circuit protection of medium voltage motors and motor controllers

Mersen R-Rated fuses are current-limiting, high interrupting rating fuses intended for the short circuit protection of medium voltage motors and motor controllers. R-Rated fuses are back-up fuses that have a minimum interrupting rating, and must be coordinated with overload relays in combination motor starters. The motor starter manufacturer generally specifies the R-Rated fuse size. These fuses come with a 3 (size D) or 4 (size E) inch diameter barrels with ferrules and are mounted in spring reinforced clips
Features

  • The Amp-Trap and 9F60 R-Rated fuses are UL Recognized
  • Ferrule mounting for standard clips and interchangeability with other brands of fuses
  • Current-limiting for superior equipment protection
  • Metal embossed catalog number and manufacturing date for lasting identification
  • Hookeye for non load-break isolation by hookstick:
  • On the 4.8kV an optional hookeye mounted in the factory is available
  • On all other 3" barrels if a hookeye is required, use the operating eye 9F61AAW612
  • Blown-fuse indicator to give positive identification of open fuse
  • Amp trap: 3" Barrel 2 lb tripped force - 0.50 Inch
  • 9F60: 0.125 lb tripped force – 0.20 Inch

Applications

  • Short circuit protection of medium voltage motors and motor controllers
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A240R24R
Product Name 2.5 kV Ferrule Mount Motor
Fuse Material Epoxy
Mounting Clip
Approvals / Standards RoHS; UL
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 10 amps
View Details
Fuse - fuse max 63 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - 002625286 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 16 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers