Mersen NH fuse-links aM 690VAC , top indicator/live gripping-lugs size 4, 4a A227999

Description
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current it must be handled by a qualified professional. Type "aM" NH fuse-links are partial-range breaking capacity fuse-links, used to protect motor circuits as they are strongly current-limiting and have low power losses. They interrupt currents from 6.3 times In up to their maximum breaking capacity and are therefore suited for short-circuit protection only. They must be associated with other switchgear for protection against overloads. These fuse-links can have a rated current equal to the motor's nominal current. Features Dimensions according to DIN 43 620 parts 1 to 4 Non-isolated gripping lugs Double indicator Lead free contact blades 0% cadmium Applications aM: Partial purpose, motor circuit protection
Datasheet
Description
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current it must be handled by a qualified professional. Type "aM" NH fuse-links are partial-range breaking capacity fuse-links, used to protect motor circuits as they are strongly current-limiting and have low power losses. They interrupt currents from 6.3 times In up to their maximum breaking capacity and are therefore suited for short-circuit protection only. They must be associated with other switchgear for protection against overloads. These fuse-links can have a rated current equal to the motor's nominal current. Features Dimensions according to DIN 43 620 parts 1 to 4 Non-isolated gripping lugs Double indicator Lead free contact blades 0% cadmium Applications aM: Partial purpose, motor circuit protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NH fuse-links aM 690VAC , top indicator/live gripping-lugs size 4, 4a - A227999 - Mersen
Newburyport, MA, USA
NH fuse-links aM 690VAC , top indicator/live gripping-lugs size 4, 4a
A227999
NH fuse-links aM 690VAC , top indicator/live gripping-lugs size 4, 4a A227999
The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeabili ty of rated current it must be handled by a qualified professional. Type "aM" NH fuse-links are partial-range breaking capacity fuse-links, used to protect motor circuits as they are strongly current-limiting and have low power losses. They interrupt currents from 6.3 times In up to their maximum breaking capacity and are therefore suited for short-circuit protection only. They must be associated with other switchgear for protection against overloads. These fuse-links can have a rated current equal to the motor's nominal current. Features Dimensions according to DIN 43 620 parts 1 to 4 Non-isolated gripping lugs Double indicator Lead free contact blades 0% cadmium Applications aM: Partial purpose, motor circuit protection

The NH system is classified among plug-in fuse systems and is composed of: * fuse-base (possibly including terminal covers and phase barriers) * fuse-link with blade contact * fuse-link replacement device (LV HRC fuse puller) Since the design of this system cannot guarantee non-interchangeability of rated current it must be handled by a qualified professional. Type "aM" NH fuse-links are partial-range breaking capacity fuse-links, used to protect motor circuits as they are strongly current-limiting and have low power losses. They interrupt currents from 6.3 times In up to their maximum breaking capacity and are therefore suited for short-circuit protection only. They must be associated with other switchgear for protection against overloads. These fuse-links can have a rated current equal to the motor's nominal current.
Features

  • Dimensions according to DIN 43 620 parts 1 to 4
  • Non-isolated gripping lugs
  • Double indicator
  • Lead free contact blades
  • 0% cadmium

Applications

  • aM: Partial purpose, motor circuit protection
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A227999
Product Name NH fuse-links aM 690VAC , top indicator/live gripping-lugs size 4, 4a
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

1494U 100A Fuse Block - 1494U-F100 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Fast Acting 1A - 813AGC-1 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers