Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
MERSEN
A222847 -- CIRCUIT PROTECTION - FUSES
Mersen
Circuit Protection - Fuses
A222847
Description
NH 000 20A 500V gG
Galco Industrial Electronics
Done
Description
NH 000 20A 500V gG
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
A222847
Circuit Protection - Fuses
A222847
NH 000 20A 500V gG
NH 000 20A 500V gG
Supplier's Site
Galco Industrial Electronics
Madison Heights, MI, United States
SHAW Fuses
A222847
SHAW Fuses
A222847
Fuse-link NH000 gG 500VAC 20A live
Fuse-link NH000 gG 500VAC 20A live
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Galco Industrial Electronics
Product Category
Fuses
Fuses
Product Number
A222847
A222847
Product Name
Circuit Protection - Fuses
SHAW Fuses
Unlock Full Specs
to access all available technical data
Similar Products
VICFUSE
Power Fuses General Purpose Fuses - UL standard Series - VLT
Specs
Approvals / Standards
RoHS
Features
Time Lag
Rated Voltage
300 volts
View Details
WAGO
Fuse
281-512/281-501
View Details
Skyworks Solutions, Inc.
Fast Acting Over-molded Fuse
SKY87604-11
Specs
Features
Fast Acting
Rated Voltage
63 volts
Rated Current
0.7500 amps
View Details
4
suppliers
Allen-Bradley / Rockwell Automation
SLC Power Supply Fuse
1746-F4
View Details