Mersen Amp-Trap® A15QS 150VAC 150VDC A15QS700-4

Description
A15QS Amp-Trap® Form 101 high speed fuses were designed for the specific protection of diodes and other semiconductor devices rated 150VAC/DC. The A15QS product line’s compact design is perfect for those applications that have limitations on available space. Features Low I²t minimizes damage to protected components on short circuit *Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types provides options for unique termination requirements Applications Protection of heavy duty devices such as electrochemical rectifiers
Datasheet
Description
A15QS Amp-Trap® Form 101 high speed fuses were designed for the specific protection of diodes and other semiconductor devices rated 150VAC/DC. The A15QS product line’s compact design is perfect for those applications that have limitations on available space. Features Low I²t minimizes damage to protected components on short circuit *Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types provides options for unique termination requirements Applications Protection of heavy duty devices such as electrochemical rectifiers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A15QS 150VAC 150VDC - A15QS700-4 - Mersen
Newburyport, MA, USA
Amp-Trap® A15QS 150VAC 150VDC
A15QS700-4
Amp-Trap® A15QS 150VAC 150VDC A15QS700-4
A15QS Amp-Trap® Form 101 high speed fuses were designed for the specific protection of diodes and other semiconductor devices rated 150VAC/DC. The A15QS product line’s compact design is perfect for those applications that have limitations on available space. Features Low I²t minimizes damage to protected components on short circuit *Controlled arc voltage reduces stress to circuit components during fuse clearing Choice of mounting types provides options for unique termination requirements Applications Protection of heavy duty devices such as electrochemical rectifiers

A15QS Amp-Trap® Form 101 high speed fuses were designed for the specific protection of diodes and other semiconductor devices rated 150VAC/DC. The A15QS product line’s compact design is perfect for those applications that have limitations on available space.
Features

  • Low I²t minimizes damage to protected components on short circuit *Controlled arc voltage reduces stress to circuit components during fuse clearing
  • Choice of mounting types provides options for unique termination requirements

Applications

  • Protection of heavy duty devices such as electrochemical rectifiers
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A15QS700-4
Product Name Amp-Trap® A15QS 150VAC 150VDC
Fuse Material GMG
Mounting Bolted
Approvals / Standards RoHS; UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - 002621005 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 6 amps
View Details
PPTC Resettable Fuses - Plug-in PTC - VFRK -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Resettable
Rated Voltage 60 volts
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers