Mersen 1.0 KV - 1.5kV CAPACITOR A150C150-40

Description
Mersen capacitor fuses are designed to ANSI C37-41. They are current-limiting operating without noise or discharge and are designed to be used indoors or outdoors in a weatherproof enclosure. These are non-disconnecting fuses requiring the usage of a disconnect switch. These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost and space saving solutions and a large choice of equivalent products to users. Features High interrupting capacity Current-limiting Blown fuse indicator Direct mounting Clip style mounting Bus mounting Non-venting for silent operation Applications Protection of capacitors Power Factor Correction Equipment Harmonic Filtering Equipment Induction Heating System High Power Drive Welder
Datasheet
Description
Mersen capacitor fuses are designed to ANSI C37-41. They are current-limiting operating without noise or discharge and are designed to be used indoors or outdoors in a weatherproof enclosure. These are non-disconnecting fuses requiring the usage of a disconnect switch. These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost and space saving solutions and a large choice of equivalent products to users. Features High interrupting capacity Current-limiting Blown fuse indicator Direct mounting Clip style mounting Bus mounting Non-venting for silent operation Applications Protection of capacitors Power Factor Correction Equipment Harmonic Filtering Equipment Induction Heating System High Power Drive Welder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0 KV - 1.5kV CAPACITOR - A150C150-40 - Mersen
Newburyport, MA, USA
1.0 KV - 1.5kV CAPACITOR
A150C150-40
1.0 KV - 1.5kV CAPACITOR A150C150-40
Mersen capacitor fuses are designed to ANSI C37-41. They are current-limiting operating without noise or discharge and are designed to be used indoors or outdoors in a weatherproof enclosure. These are non-disconnecting fuses requiring the usage of a disconnect switch. These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost and space saving solutions and a large choice of equivalent products to users. Features High interrupting capacity Current-limiting Blown fuse indicator Direct mounting Clip style mounting Bus mounting Non-venting for silent operation Applications Protection of capacitors Power Factor Correction Equipment Harmonic Filtering Equipment Induction Heating System High Power Drive Welder

Mersen capacitor fuses are designed to ANSI C37-41. They are current-limiting operating without noise or discharge and are designed to be used indoors or outdoors in a weatherproof enclosure. These are non-disconnecting fuses requiring the usage of a disconnect switch. These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost and space saving solutions and a large choice of equivalent products to users.
Features

  • High interrupting capacity
  • Current-limiting
  • Blown fuse indicator
  • Direct mounting
  • Clip style mounting
  • Bus mounting
  • Non-venting for silent operation

Applications

  • Protection of capacitors
  • Power Factor Correction Equipment
  • Harmonic Filtering Equipment
  • Induction Heating System
  • High Power Drive
  • Welder
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A150C150-40
Product Name 1.0 KV - 1.5kV CAPACITOR
Fuse Material GMG
Mounting Direct Mount
Approvals / Standards RoHS
Features Indicating
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Medium Time Delay 6A - 813GMC-6 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuses - 002620007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details