Mersen 1.0 KV - 1.5kV CAPACITOR A150C140-20

Description
Mersen capacitor fuses are designed to ANSI C37-41. They are current-limiting operating without noise or discharge and are designed to be used indoors or outdoors in a weatherproof enclosure. These are non-disconnecting fuses requiring the usage of a disconnect switch. These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost and space saving solutions and a large choice of equivalent products to users. Features High interrupting capacity Current-limiting Blown fuse indicator Direct mounting Clip style mounting Bus mounting Non-venting for silent operation Applications Protection of capacitors Power Factor Correction Equipment Harmonic Filtering Equipment Induction Heating System High Power Drive Welder
Datasheet
Description
Mersen capacitor fuses are designed to ANSI C37-41. They are current-limiting operating without noise or discharge and are designed to be used indoors or outdoors in a weatherproof enclosure. These are non-disconnecting fuses requiring the usage of a disconnect switch. These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost and space saving solutions and a large choice of equivalent products to users. Features High interrupting capacity Current-limiting Blown fuse indicator Direct mounting Clip style mounting Bus mounting Non-venting for silent operation Applications Protection of capacitors Power Factor Correction Equipment Harmonic Filtering Equipment Induction Heating System High Power Drive Welder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0 KV - 1.5kV CAPACITOR - A150C140-20 - Mersen
Newburyport, MA, USA
1.0 KV - 1.5kV CAPACITOR
A150C140-20
1.0 KV - 1.5kV CAPACITOR A150C140-20
Mersen capacitor fuses are designed to ANSI C37-41. They are current-limiting operating without noise or discharge and are designed to be used indoors or outdoors in a weatherproof enclosure. These are non-disconnecting fuses requiring the usage of a disconnect switch. These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost and space saving solutions and a large choice of equivalent products to users. Features High interrupting capacity Current-limiting Blown fuse indicator Direct mounting Clip style mounting Bus mounting Non-venting for silent operation Applications Protection of capacitors Power Factor Correction Equipment Harmonic Filtering Equipment Induction Heating System High Power Drive Welder

Mersen capacitor fuses are designed to ANSI C37-41. They are current-limiting operating without noise or discharge and are designed to be used indoors or outdoors in a weatherproof enclosure. These are non-disconnecting fuses requiring the usage of a disconnect switch. These capacitor fuses provide both short circuit and overload protection and are intended to protect against capacitor case rupture or dielectric failure within the capacitor. The various mounting configurations offer manufacturers a wide range of cost and space saving solutions and a large choice of equivalent products to users.
Features

  • High interrupting capacity
  • Current-limiting
  • Blown fuse indicator
  • Direct mounting
  • Clip style mounting
  • Bus mounting
  • Non-venting for silent operation

Applications

  • Protection of capacitors
  • Power Factor Correction Equipment
  • Harmonic Filtering Equipment
  • Induction Heating System
  • High Power Drive
  • Welder
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A150C140-20
Product Name 1.0 KV - 1.5kV CAPACITOR
Fuse Material GMG
Mounting Direct Mount
Approvals / Standards RoHS
Features Indicating
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details
Fuses - 002641023 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 80 amps
View Details