Mersen Amp-Trap® A120X 1200VAC 1000VDC A120X6-1

Description
A120X Amp-Trap® Form 101 high speed fuses, rated 1/2A through 30A, 1200VAC are popular for use in traction drive auxiliary circuits and similar applications. A120X fuses are also suitable for use on 1000VDC auxiliary circuits with low time constants. Features 1000V DC rated for wide range of circuits Compact size fits in where competitive sizes will not fit Applications Protection of traction drive auxiliary circuits, etc.
Datasheet
Description
A120X Amp-Trap® Form 101 high speed fuses, rated 1/2A through 30A, 1200VAC are popular for use in traction drive auxiliary circuits and similar applications. A120X fuses are also suitable for use on 1000VDC auxiliary circuits with low time constants. Features 1000V DC rated for wide range of circuits Compact size fits in where competitive sizes will not fit Applications Protection of traction drive auxiliary circuits, etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A120X 1200VAC 1000VDC - A120X6-1 - Mersen
Newburyport, MA, USA
Amp-Trap® A120X 1200VAC 1000VDC
A120X6-1
Amp-Trap® A120X 1200VAC 1000VDC A120X6-1
A120X Amp-Trap® Form 101 high speed fuses, rated 1/2A through 30A, 1200VAC are popular for use in traction drive auxiliary circuits and similar applications. A120X fuses are also suitable for use on 1000VDC auxiliary circuits with low time constants. Features 1000V DC rated for wide range of circuits Compact size fits in where competitive sizes will not fit Applications Protection of traction drive auxiliary circuits, etc.

A120X Amp-Trap® Form 101 high speed fuses, rated 1/2A through 30A, 1200VAC are popular for use in traction drive auxiliary circuits and similar applications. A120X fuses are also suitable for use on 1000VDC auxiliary circuits with low time constants.
Features

  • 1000V DC rated for wide range of circuits
  • Compact size fits in where competitive sizes will not fit

Applications

  • Protection of traction drive auxiliary circuits, etc.
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A120X6-1
Product Name Amp-Trap® A120X 1200VAC 1000VDC
Fuse Material GMG
Mounting Clip
Approvals / Standards UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 1500V(FS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 2000 amps
View Details
Fuses - 486-0031.8358DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fuses - 002630008 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 12 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers