Mersen Amp-Trap® A100P 1000VAC 750VDC A100P800-4TA

Description
A100P Amp-Trap® Form 101 high speed fuses are rated 1000V, extending the range of protection for UPS systems, AC and DC drives, reduced voltage motor starters and similar applications where lower I2t and superior reliability are needed. With ratings from 15 through 1000 amperes, a wide range of high voltage applications can be served. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Wide range of ampere ratings Applications Protection of UPS systems AC/DC drives, reduced voltage motor starters and other 1000V or less semiconductor devices
Datasheet
Description
A100P Amp-Trap® Form 101 high speed fuses are rated 1000V, extending the range of protection for UPS systems, AC and DC drives, reduced voltage motor starters and similar applications where lower I2t and superior reliability are needed. With ratings from 15 through 1000 amperes, a wide range of high voltage applications can be served. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Wide range of ampere ratings Applications Protection of UPS systems AC/DC drives, reduced voltage motor starters and other 1000V or less semiconductor devices
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Amp-Trap® A100P 1000VAC 750VDC - A100P800-4TA - Mersen
Newburyport, MA, USA
Amp-Trap® A100P 1000VAC 750VDC
A100P800-4TA
Amp-Trap® A100P 1000VAC 750VDC A100P800-4TA
A100P Amp-Trap® Form 101 high speed fuses are rated 1000V, extending the range of protection for UPS systems, AC and DC drives, reduced voltage motor starters and similar applications where lower I2t and superior reliability are needed. With ratings from 15 through 1000 amperes, a wide range of high voltage applications can be served. Features Low I2t minimizes damage to protected components on short circuit Controlled arc voltage reduces stress to circuit components during fuse clearing Wide range of ampere ratings Applications Protection of UPS systems AC/DC drives, reduced voltage motor starters and other 1000V or less semiconductor devices

A100P Amp-Trap® Form 101 high speed fuses are rated 1000V, extending the range of protection for UPS systems, AC and DC drives, reduced voltage motor starters and similar applications where lower I2t and superior reliability are needed. With ratings from 15 through 1000 amperes, a wide range of high voltage applications can be served.
Features

  • Low I2t minimizes damage to protected components on short circuit
  • Controlled arc voltage reduces stress to circuit components during fuse clearing
  • Wide range of ampere ratings

Applications

  • Protection of UPS systems AC/DC drives, reduced voltage motor starters and other 1000V or less semiconductor devices
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A100P800-4TA
Product Name Amp-Trap® A100P 1000VAC 750VDC
Fuse Material GMG
Mounting Bolted
Approvals / Standards RoHS; UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details
Fuses - 002625307 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 700 volts
Rated Current 20 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 1500V(FS) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1500 volts
Rated Current 2000 amps
View Details