Mersen Limitor®- PTD Back-up Fuses, with Controlled Power Dissipation A1000270

Description
Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. Limitor®-PTD HV fuse-links are back-up fuses as defined in the standards: IEC 60282-1 and VDE 0670 T402 and dedicated to protect transformers in combination with air or gas insulated switchgear against the thermal and dynamic effects of short-circuit currents. To guarantee high quality, Mersen uses the best materials: fuse-elements are in pure silver, caps are in copper coated with silver and bodies are in ceramic. Limitor®-PTD HV fuse-links are perfectly designed to be used in combination with HV switchgear. Siemens and Ormazabal recommend Limitor®-PTD HV fuses to be used in their gas-insulated switchgear. Features High breaking capacity High current limitation Low switching voltage Medium striker 80N/30mm CPD striker: controlled power dissipation Indoor and outdoor applications Quick breaking Non-ageing Energy efficiency New cap design for a better compatibility with all types of clips and easier assembly Coordination with IEC 60787, IEC 62271-105, IEC/TR 62655 and VDE 0670 T303 Applications HV Transformer protection
Datasheet
Description
Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. Limitor®-PTD HV fuse-links are back-up fuses as defined in the standards: IEC 60282-1 and VDE 0670 T402 and dedicated to protect transformers in combination with air or gas insulated switchgear against the thermal and dynamic effects of short-circuit currents. To guarantee high quality, Mersen uses the best materials: fuse-elements are in pure silver, caps are in copper coated with silver and bodies are in ceramic. Limitor®-PTD HV fuse-links are perfectly designed to be used in combination with HV switchgear. Siemens and Ormazabal recommend Limitor®-PTD HV fuses to be used in their gas-insulated switchgear. Features High breaking capacity High current limitation Low switching voltage Medium striker 80N/30mm CPD striker: controlled power dissipation Indoor and outdoor applications Quick breaking Non-ageing Energy efficiency New cap design for a better compatibility with all types of clips and easier assembly Coordination with IEC 60787, IEC 62271-105, IEC/TR 62655 and VDE 0670 T303 Applications HV Transformer protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Limitor®- PTD Back-up Fuses, with Controlled Power Dissipation - A1000270 - Mersen
Newburyport, MA, USA
Limitor®- PTD Back-up Fuses, with Controlled Power Dissipation
A1000270
Limitor®- PTD Back-up Fuses, with Controlled Power Dissipation A1000270
Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. Limitor®-PTD HV fuse-links are back-up fuses as defined in the standards: IEC 60282-1 and VDE 0670 T402 and dedicated to protect transformers in combination with air or gas insulated switchgear against the thermal and dynamic effects of short-circuit currents. To guarantee high quality, Mersen uses the best materials: fuse-elements are in pure silver, caps are in copper coated with silver and bodies are in ceramic. Limitor®-PTD HV fuse-links are perfectly designed to be used in combination with HV switchgear. Siemens and Ormazabal recommend Limitor®-PTD HV fuses to be used in their gas-insulated switchgear. Features High breaking capacity High current limitation Low switching voltage Medium striker 80N/30mm CPD striker: controlled power dissipation Indoor and outdoor applications Quick breaking Non-ageing Energy efficiency New cap design for a better compatibility with all types of clips and easier assembly Coordination with IEC 60787, IEC 62271-105, IEC/TR 62655 and VDE 0670 T303 Applications HV Transformer protection

Mersen HV fuse-links have been used for reliable protection in high-voltage switchgear and controlgear and high-voltage systems for decades. Limitor®-PTD HV fuse-links are back-up fuses as defined in the standards: IEC 60282-1 and VDE 0670 T402 and dedicated to protect transformers in combination with air or gas insulated switchgear against the thermal and dynamic effects of short-circuit currents. To guarantee high quality, Mersen uses the best materials: fuse-elements are in pure silver, caps are in copper coated with silver and bodies are in ceramic. Limitor®-PTD HV fuse-links are perfectly designed to be used in combination with HV switchgear. Siemens and Ormazabal recommend Limitor®-PTD HV fuses to be used in their gas-insulated switchgear.
Features

  • High breaking capacity
  • High current limitation
  • Low switching voltage
  • Medium striker 80N/30mm
  • CPD striker: controlled power dissipation
  • Indoor and outdoor applications
  • Quick breaking
  • Non-ageing
  • Energy efficiency
  • New cap design for a better compatibility with all types of clips
  • and easier assembly
  • Coordination with IEC 60787, IEC 62271-105, IEC/TR 62655
  • and VDE 0670 T303

Applications

  • HV Transformer protection
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A1000270
Product Name Limitor®- PTD Back-up Fuses, with Controlled Power Dissipation
Fuse Material Ceramic
Mounting Clip
Approvals / Standards IEC; VDE
Unlock Full Specs
to access all available technical data

Similar Products

North American Fuse Fast Acting 5A - 813MTH-5 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 004110354 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
Auto Fuses - ATU -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 32 volts
View Details
Fuses - 2019-CCF1F15TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details