Mersen Protistor® size 2x302 gR, 2000VDC A075762

Description
Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated at more elevated temperature than other fuse type, have lower I²t to minimize damage to protected components on short circuits, lower watts loss and longer life.
Datasheet
Description
Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated at more elevated temperature than other fuse type, have lower I²t to minimize damage to protected components on short circuits, lower watts loss and longer life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protistor® size 2x302 gR, 2000VDC - A075762 - Mersen
Newburyport, MA, USA
Protistor® size 2x302 gR, 2000VDC
A075762
Protistor® size 2x302 gR, 2000VDC A075762
Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated at more elevated temperature than other fuse type, have lower I²t to minimize damage to protected components on short circuits, lower watts loss and longer life.

Mersen DC offers provide a very high performant protection for railway power and auxiliary circuits. Mersen DC Semiconductor fuse-links were developed to provide improved performance required by today's new DC equipment. These fuse-links are typically operated at more elevated temperature than other fuse type, have lower I²t to minimize damage to protected components on short circuits, lower watts loss and longer life.

Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A075762
Product Name Protistor® size 2x302 gR, 2000VDC
Fuse Material Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

1494U 30A Fuse Block - 1494U-F30 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fuses - 002625208 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1200 volts
Rated Current 25 amps
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers