Mersen 7.2 kV Bolt-On Mount Motor A072B2DCR0-38R

Description
Mersen R-Rated fuses are current-limiting, high interrupting rating fuses intended for the short circuit protection of medium voltage motors and motor controllers. R-Rated fuses are back-up fuses that have a minimum interrupting rating, and must be coordinated with overload relays in combination motor starters. The motor starter manufacturer generally specifies the R-Rated fuse size. These fuses are single, double, triple or quadruple barrels 3 inches diameter with end mounts designed for bolting directly to equipment bus or terminal pads Features The Amp-Trap Bolt-in series are UL Recognized Bolt-in mounting for direct connection to bus or terminals Current-limiting for superior equipment protection Metal embossed catalog number and manufacturing date for lasting identification Blown-fuse indicator to give positive identification of open fuse Amp-Trap: 3" Barrel 2 lb tripped force - 0.50 Inch Applications Short circuit protection of medium voltage motors and motor controllers
Datasheet
Description
Mersen R-Rated fuses are current-limiting, high interrupting rating fuses intended for the short circuit protection of medium voltage motors and motor controllers. R-Rated fuses are back-up fuses that have a minimum interrupting rating, and must be coordinated with overload relays in combination motor starters. The motor starter manufacturer generally specifies the R-Rated fuse size. These fuses are single, double, triple or quadruple barrels 3 inches diameter with end mounts designed for bolting directly to equipment bus or terminal pads Features The Amp-Trap Bolt-in series are UL Recognized Bolt-in mounting for direct connection to bus or terminals Current-limiting for superior equipment protection Metal embossed catalog number and manufacturing date for lasting identification Blown-fuse indicator to give positive identification of open fuse Amp-Trap: 3" Barrel 2 lb tripped force - 0.50 Inch Applications Short circuit protection of medium voltage motors and motor controllers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
7.2 kV Bolt-On Mount Motor - A072B2DCR0-38R - Mersen
Newburyport, MA, USA
7.2 kV Bolt-On Mount Motor
A072B2DCR0-38R
7.2 kV Bolt-On Mount Motor A072B2DCR0-38R
Mersen R-Rated fuses are current-limiting, high interrupting rating fuses intended for the short circuit protection of medium voltage motors and motor controllers. R-Rated fuses are back-up fuses that have a minimum interrupting rating, and must be coordinated with overload relays in combination motor starters. The motor starter manufacturer generally specifies the R-Rated fuse size. These fuses are single, double, triple or quadruple barrels 3 inches diameter with end mounts designed for bolting directly to equipment bus or terminal pads Features The Amp-Trap Bolt-in series are UL Recognized Bolt-in mounting for direct connection to bus or terminals Current-limiting for superior equipment protection Metal embossed catalog number and manufacturing date for lasting identification Blown-fuse indicator to give positive identification of open fuse Amp-Trap: 3" Barrel 2 lb tripped force - 0.50 Inch Applications Short circuit protection of medium voltage motors and motor controllers

Mersen R-Rated fuses are current-limiting, high interrupting rating fuses intended for the short circuit protection of medium voltage motors and motor controllers. R-Rated fuses are back-up fuses that have a minimum interrupting rating, and must be coordinated with overload relays in combination motor starters. The motor starter manufacturer generally specifies the R-Rated fuse size. These fuses are single, double, triple or quadruple barrels 3 inches diameter with end mounts designed for bolting directly to equipment bus or terminal pads
Features

  • The Amp-Trap Bolt-in series are UL Recognized
  • Bolt-in mounting for direct connection to bus or terminals
  • Current-limiting for superior equipment protection
  • Metal embossed catalog number and manufacturing date for lasting identification
  • Blown-fuse indicator to give positive identification of open fuse
  • Amp-Trap: 3" Barrel 2 lb tripped force - 0.50 Inch

Applications

  • Short circuit protection of medium voltage motors and motor controllers
Supplier's Site Datasheet

Technical Specifications

  Mersen
Product Category Fuses
Product Number A072B2DCR0-38R
Product Name 7.2 kV Bolt-On Mount Motor
Fuse Material GMG
Mounting Bolted
Approvals / Standards RoHS; UL
Operating Temperature 80 C (176 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuses - 002645119 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 40 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers